EN
  • EN
  • DE

PIC18F1827-I/SO

Part No PIC18F1827-I/SO
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833815-PIC18F1827-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F1827-I/SO CAD Model

Description

Microchip Technology's PIC18F1827-I/SO Microcontroller

The PIC18F1827-I/SO from Microchip Technology is a high-performance microcontroller that combines the advantages of Microchip's PIC18 architecture with a variety of features to support a wide range of applications. This microcontroller is particularly suitable for embedded systems requiring a compact footprint, low power consumption, and a rich set of peripherals.

Key Features:

  • Core: The PIC18F1827-I/SO is built around a powerful 8-bit PIC18 core with an enhanced RISC architecture, providing a perfect balance between power efficiency and processing capability. It operates at a maximum speed of 64 MHz, ensuring swift execution of instructions and smooth operation.
  • Memory: It comes with 16KB of flash memory, 1024 bytes of EEPROM, and 1024 bytes of RAM, offering ample space for application code, data storage, and runtime operations.
  • I/O and Peripherals: The device includes 25 I/O pins, a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, two comparators, and multiple communication interfaces such as SPI, I2C, and EUSART for versatile connectivity options.
  • Power Management: With its low-power features like Power-Saving Sleep mode, Idle mode, and wide operating voltage range (1.8V to 5.5V), the PIC18F1827-I/SO is optimized for energy-sensitive applications.
  • Temperature Range: The microcontroller operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: It is offered in a compact (300 mil) SOIC package, making it ideal for space-constrained applications.

Applications:

The versatility of the PIC18F1827-I/SO allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

With its robust feature set, the PIC18F1827-I/SO is well-suited to meet the demands of complex and sophisticated electronic designs. Whether you're developing a simple prototype or a full-fledged production project, this microcontroller from Microchip Technology provides a reliable and efficient solution for your embedded system needs.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3550 $58.8750
60+ $1.9323 $115.9380
93+ $1.8723 $174.1239
128+ $1.8110 $231.8080
165+ $1.7510 $288.9150
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess