EN
  • EN
  • DE

MAX22700EASA+

Part No MAX22700EASA+
Manufacturer Maxim Integrated
Catalog Isolators - Gate Drivers
Description ULTRA-HIGH CMTI SILICON-CARBIDE / Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 300kV/µs
Propagation Delay tpLH / tpHL (Max) 36ns, 36ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 3.6ns, 1.8ns (Max)
Current - Output High, Low 2.35A, 3.7A
Voltage - Output Supply 13V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CSA, UL, VDE
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348670-MAX22700EASA+
Ultra Librarian 3D Model Ultra Librarian MAX22700EASA+ CAD Model

Description

The MAX22700EASA+ is a high-performance, isolated gate driver designed for driving power switches in a wide range of applications. Manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits, this device offers a robust solution for controlling MOSFETs, IGBTs, and other types of power switches.

Key Features

  • Isolation: The MAX22700EASA+ provides up to 3kV RMS for 60 seconds of galvanic isolation between the input and output, which is essential for safety and noise immunity in high-voltage applications.
  • High-Speed Performance: It offers fast propagation delays and tight timing accuracy, which is critical for efficient switching and minimizing power losses.
  • Robust Design: This gate driver is designed to withstand harsh industrial environments with features like UVLO (Under Voltage Lock Out) for both input and output sides, ensuring reliable operation.
  • Flexibility: The device supports both single-ended and differential input signals, providing design flexibility to engineers.
  • Compact Package: MAX22700EASA+ comes in a compact 8-pin SOP package, saving valuable board space while still delivering high performance.

Applications

The versatility of the MAX22700EASA+ makes it suitable for a variety of applications, including:

  • Industrial Automation
  • Motor Drives
  • Renewable Energy Systems
  • Power Supply Modules
  • Electric Vehicles

Technical Specifications

The technical specifications of the MAX22700EASA+ include:

  • Supply Voltage: 3V to 5.5V
  • Output Current: 4A peak
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 8-pin SOP

With its combination of isolation, speed, and robustness, the MAX22700EASA+ isolated gate driver is an excellent choice for designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess