EN
  • EN
  • DE

PIC10F220T-I/MC

Part No PIC10F220T-I/MC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 384B FLASH 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 4
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
Data RAM Size 16 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 2x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (2x3)
Win Source Part Number 209999-PIC10F220T-I/MC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC10F220T-I/MC CAD Model

Description

Microchip Technology's PIC10F220T-I/MC Microcontroller

The PIC10F220T-I/MC is a high-performance, flash-based 8-bit microcontroller from Microchip Technology, designed to deliver power efficiency and versatility in a compact package. This microcontroller is part of Microchip's renowned PIC10F family, which is known for its ease of use and flexibility, making it an ideal choice for a wide range of applications, including but not limited to, consumer electronics, automotive systems, and industrial automation.

At the core of the PIC10F220T-I/MC lies a powerful RISC architecture that allows the microcontroller to achieve a throughput of nearly one instruction per clock cycle, maximizing efficiency. The device operates at a voltage range of 2.0V to 5.5V, ensuring stable performance across various power supply conditions. It is encapsulated in a compact 8-pin Microchip package, offering a space-saving solution for designs where board real estate is at a premium.

Key features of the PIC10F220T-I/MC include:

  • Flash Memory: The microcontroller comes with 384 bytes of on-board flash memory, providing ample space for small to medium complexity programs.
  • RAM: It is equipped with 16 bytes of RAM, which is sufficient for temporary data storage during operation.
  • High-Performance CPU: The device boasts a maximum speed of 8 MHz internal oscillator with a precision of ±1%, allowing for precise timing and control.
  • GPIO: It offers 4 General Purpose I/O pins for interfacing with external peripherals, sensors, and actuators.
  • Analog-to-Digital Converter (ADC): The microcontroller features a 4-channel 8-bit ADC, enabling it to interface with analog sensors and convert their readings into digital values for processing.
  • Power-Saving Modes: Multiple power-saving modes, including sleep and idle, help conserve energy and extend battery life in portable applications.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance in harsh environmental conditions.

The PIC10F220T-I/MC is also supported by Microchip's comprehensive development tools, including the MPLAB® Integrated Development Environment (IDE) and PICkit™ programmers, which provide developers with a streamlined workflow for coding, debugging, and programming their applications.

With its robust feature set, low power consumption, and small footprint, the PIC10F220T-I/MC is an excellent choice for designers looking to optimize their embedded systems without compromising on performance or functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess