EN
  • EN
  • DE

ATSAME54-XPRO

Part No ATSAME54-XPRO
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SAM E54 XPLAINED PRO ATSAME54  /  ATSAME54 SAM E54 Xplained Pro series MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series SAM E
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Platform SAM E54 Xplained Pro
Utilized IC / Part ATSAME54
Mounting Type Fixed
Contents Board(s)
Base Product Number ATSAME54
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Standard Package 1
Win Source Part Number 977085-ATSAME54-XPRO
Ultra Librarian 3D Model Ultra Librarian ATSAME54-XPRO CAD Model

Description

Product Overview: ATSAME54-XPRO from Microchip Technology

The ATSAME54-XPRO is an evaluation board provided by Microchip Technology, designed to showcase the capabilities of the ATSAME54P20A microcontroller. This powerful development platform is an ideal choice for engineers and developers looking to explore the advanced features of the SAM E54 series microcontrollers, which are based on the high-performance ARM Cortex-M4 processor with Floating Point Unit (FPU).

Key Features:

  • High-Performance MCU: At the heart of the ATSAME54-XPRO board is the ATSAME54P20A MCU, which operates at a maximum frequency of 120 MHz and features 1MB of Flash memory and 256KB of SRAM, ensuring ample space and speed for complex applications.
  • Connectivity Options: The board includes a variety of connectivity features such as Ethernet MAC with IEEE 1588, USB Host and Device interfaces, CAN-FD, and SD/MMC interface, offering a wide range of options for communication and data transfer.
  • Extension Headers: Equipped with extension headers compatible with a wide range of extension boards from Microchip, the ATSAME54-XPRO allows for easy expansion to add additional functionalities like wireless connectivity, touch sensing, and more.
  • Integrated Debugger: The onboard Embedded Debugger (EDBG) eliminates the need for external tools and simplifies the debugging and programming process, supporting interfaces such as SWD, JTAG, and a virtual COM port.
  • Power Measurement: Developers can monitor and optimize power consumption in real-time with the integrated Power Measurement feature, which is crucial for designing energy-efficient applications.

Development Support:

The ATSAME54-XPRO is supported by Microchip’s suite of development tools, including Atmel Studio, MPLAB X IDE, and the MPLAB Harmony software framework. These tools provide a comprehensive environment for code development, debugging, and optimization, making it easier for developers to bring their projects from conception to reality.

Applications:

With its robust feature set and flexible connectivity options, the ATSAME54-XPRO is well-suited for a variety of applications, including industrial automation, automotive systems, Internet of Things (IoT) devices, and complex control systems.

Whether you're a seasoned developer or just starting out, the ATSAME54-XPRO evaluation board is a versatile and powerful tool that can help accelerate your development process and bring your innovative ideas to life.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess