EN
  • EN
  • DE

LM2796TLEV

Part No LM2796TLEV
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR LM2796
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Current - Output / Channel 20mA
Outputs and Type 7 Non-Isolated Outputs
Voltage - Output 4V
Features Dimmable
Voltage - Input 2.7V ~ 5.5V
Contents Board(s)
Utilized IC / Part LM2796
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569257-LM2796TLEV
Ultra Librarian 3D Model Ultra Librarian LM2796TLEV CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NSI50010YT1G
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LP8555
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92512
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCL30105
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL BOARD FOR AS3661
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92075
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS61169
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NSIC2030B
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92510
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess