EN
  • EN
  • DE

SN8P2604KB

Part No SN8P2604KB
Manufacturer SONiX
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SONiX
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838387-SN8P2604KB
Ultra Librarian 3D Model Ultra Librarian SN8P2604KB CAD Model

Description

The SN8P2604KB is a microcontroller unit (MCU) developed by SONiX. This 8-bit microcontroller is designed for a variety of embedded applications, offering a versatile and cost-effective solution for control and monitoring tasks. It integrates several essential peripherals for ease of use and implementation across a range of applications.

Applications:

  • Simple remote control devices
  • Low-end consumer electronics
  • Small household appliance controls
  • Basic security systems
  • LED lighting controls

Features:

  • 8-bit CPU core
  • Flash memory for program storage
  • SRAM for data storage
  • Multiple programmable I/O pins
  • Timers/counters for timing and event counting
  • PWM outputs for motor speed control and dimming applications
  • ADC for analog signal measurement
  • UART, SPI, and I2C communication interfaces
  • Low-voltage reset (LVR) functionality
  • Watchdog timer (WDT) for system stability

Benefits:

  • Cost-effective for simple embedded control applications
  • Versatile due to integrated peripherals
  • Low power consumption, suitable for battery-operated devices
  • Easy to program with standard development tools
  • Robust performance in various operating environments

Additional Details:

The precise technical specifications for the SN8P2604KB, including memory size, clock speed, and number of I/O pins, are critical for design and implementation and should be verified using the official SONiX datasheet. The operating voltage typically falls within a specified range (e.g., 2.4V to 5.5V). The package type (e.g., SOP, QFN) influences physical mounting and thermal characteristics. Interrupt capabilities facilitate responsive handling of external events and real-time control. The communication interfaces allow interoperability with other devices and systems. An accurate understanding of the pinout and peripheral configuration is vital for effective hardware design. The datasheet remains the primary resource for comprehensive and accurate technical data.

Programming languages such as Assembly and C are generally used with compatible development environments to program the SN8P2604KB. Correct register configuration is essential for optimal performance. Typical applications involve reading sensor data, processing information, and controlling outputs, such as LEDs or relays. Always refer to the manufacturer's documentation for detailed information and guidance.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess