Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 17x12b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC18F16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1353516-PIC18F16Q40-E/P
Ultra Librarian 3D Model Ultra Librarian PIC18F16Q40-E/P CAD Model

Description

Microchip Technology PIC18F16Q40-E/P Microcontroller

The PIC18F16Q40-E/P microcontroller is a high-performance, feature-rich MCU from Microchip Technology's extensive product lineup. This 8-bit microcontroller is designed to cater to the demanding needs of modern embedded systems. It is well-suited for a variety of applications, including industrial control systems, automotive devices, consumer electronics, and Internet of Things (IoT) endpoints.

At the heart of the PIC18F16Q40-E/P is a powerful PIC18 core with a maximum CPU speed of 64 MHz, providing the computational power necessary for complex tasks. The device comes with 16 KB of Flash memory, ensuring ample space for application code, and 2 KB of SRAM for efficient data handling. Additionally, it features 256 Bytes of EEPROM, which can be used for non-volatile storage of configuration parameters or small amounts of data that must be preserved across power cycles.

One of the standout features of this microcontroller is its robust set of peripherals. It includes versatile communication interfaces such as UART, SPI, and I2C, enabling the MCU to interface with a variety of sensors, actuators, and other ICs. Moreover, the device boasts 10-bit Analog-to-Digital Converters (ADCs) with Computation (ADCC), enabling precise analog signal measurement and processing without burdening the CPU.

The PIC18F16Q40-E/P also offers Configurable Logic Cells (CLCs), which provide programmable logic that can be tailored to implement custom hardware peripherals or complex logic functions, thereby reducing the need for additional components on the PCB. Pulse-Width Modulation (PWM) modules are available for motor control and LED dimming applications.

This microcontroller is designed with power efficiency in mind, featuring multiple idle and sleep modes to minimize power consumption in low-activity or standby states. The PIC18F16Q40-E/P is available in a PDIP package, making it suitable for breadboard prototyping and easy to handle in through-hole PCB designs.

Overall, the PIC18F16Q40-E/P is a versatile and reliable microcontroller that offers a balance of performance, power efficiency, and advanced features, making it an ideal choice for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention