EN
  • EN
  • DE

PIC18C658-I/L

Part No PIC18C658-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 52
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 061876-PIC18C658-I/L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18C658-I/L CAD Model

Description

Microchip Technology's PIC18C658-I/L Microcontroller

The PIC18C658-I/L is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18 family, designed to cater to a wide array of applications ranging from industrial control systems to automotive and consumer electronics. This versatile MCU is engineered to deliver exceptional power and flexibility, making it an ideal choice for designers looking for a robust and reliable microcontroller solution.

At the heart of the PIC18C658-I/L lies a powerful 8-bit CISC architecture that operates at a maximum frequency of 40 MHz, providing the computational speed necessary for complex tasks. The device is equipped with 32KB of flash memory, ensuring ample space for application code, and 1536 bytes of RAM for efficient data handling. Additionally, it features 256 bytes of EEPROM, which allows for non-volatile data storage that can be very useful in applications requiring data retention after power cycles.

One of the key features of the PIC18C658-I/L is its enhanced instruction set, which includes 75 instructions, enabling developers to write highly efficient code. The MCU also boasts a rich set of peripherals, including:

  • Two analog-to-digital converters (ADCs) with up to 8 channels, providing precise analog signal measurement capabilities.
  • A synchronous serial port (SSP) with SPI and I2C modes for seamless communication with other devices.
  • Two capture/compare/PWM (CCP) modules that facilitate advanced timing and control operations.
  • A high-speed USART module for serial communication, supporting RS-232, RS-485, and LIN protocols.

Furthermore, the PIC18C658-I/L offers robust interrupt capabilities with up to 22 sources, ensuring responsive performance in real-time applications. Its programmable 13-bit timer provides accurate timing intervals, while the watchdog timer enhances system reliability by resetting the MCU in case of software anomalies.

Designed with power efficiency in mind, the PIC18C658-I/L operates within a voltage range of 4.2V to 5.5V and is available in a 68-pin PLCC (Plastic Leaded Chip Carrier) package. Its industrial temperature range from -40°C to +85°C ensures stable operation in harsh environments, making it a highly durable choice for demanding applications.

Whether you are developing sophisticated control systems, automotive electronics, or innovative consumer devices, the PIC18C658-I/L from Microchip Technology provides the performance, flexibility, and reliability needed to bring your projects to life.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0654 $64.5232
18+ $6.6182 $119.1276
28+ $6.4114 $179.5192
38+ $6.2035 $235.7330
49+ $5.9968 $293.8432
65+ $5.3765 $349.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess