EN
  • EN
  • DE

PIC17LC44-08/L

Part No PIC17LC44-08/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
Data RAM Size 454 x 8
Supply Voltage - Operating 2.5 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 210104-PIC17LC44-08/L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC17LC44-08/L CAD Model

Description

Microchip Technology's PIC17LC44-08/L Microcontroller

The PIC17LC44-08/L from Microchip Technology is a high-performance 8-bit CMOS EPROM-based microcontroller designed to tackle demanding control applications. This powerful MCU is part of the PIC17CXX family and comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, offering a robust set of features to support a wide range of applications, from industrial automation to sophisticated automotive systems.

With its operating speed of 8 MHz, the PIC17LC44-08/L provides excellent computational performance, allowing for efficient processing of complex tasks. The device features a generous 8KB of on-chip EPROM, providing ample space for application code storage, which is essential for embedded systems requiring long-term reliability and the ability to perform in-circuit programming.

One of the standout features of the PIC17LC44-08/L is its rich peripheral set. It includes 33 I/O pins, offering flexibility in interfacing with external devices and sensors. The microcontroller also boasts two 8-bit and one 16-bit timer, which are invaluable for precise event timing and pulse generation. Additionally, the MCU is equipped with two capture/compare/PWM modules, enhancing its capability to handle complex tasks like motor control and advanced lighting systems.

The microcontroller's integrated analog features, such as the 10-bit Analog-to-Digital Converter (ADC) with 8 channels, make it ideal for applications that require precise analog signal measurements. This feature is particularly useful in data acquisition systems, where accurate monitoring of environmental conditions or physical parameters is critical.

For communication purposes, the PIC17LC44-08/L includes a synchronous serial port for SPI and I2C communication, making it easy to connect with other microcontrollers, sensors, and peripherals. The device also supports USART for full-duplex serial communication, which is essential for applications that require a reliable data exchange with computers or other serial devices.

In conclusion, the PIC17LC44-08/L microcontroller from Microchip Technology is a versatile and powerful solution for developers seeking a reliable MCU with a rich feature set. Its combination of speed, memory, and peripheral integration makes it a top choice for advanced control applications that demand high performance and flexibility.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess