Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 17C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
RAM Size 454 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number PIC17C752
Standard Package 19 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655464-PIC17C752-16/L
Ultra Librarian 3D Model Ultra Librarian PIC17C752-16/L CAD Model

Description

Microchip Technology PIC17C752-16/L Microcontroller

The PIC17C752-16/L is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features designed to cater to a wide range of embedded system applications. This MCU is a perfect choice for designers looking for a device that offers a balance between processing power and power consumption, with an array of peripherals to enhance functionality.

This particular model operates at a maximum frequency of 16MHz, providing a solid foundation for applications that require real-time responses and high-speed processing. The PIC17C752-16/L comes in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained designs.

Key Features:

  • Core: The MCU features a high-performance RISC CPU, providing users with efficient instruction execution, which is essential for applications requiring fast processing and low-latency operations.
  • Memory: It includes 16KB of on-chip EPROM, offering ample space for application code storage, and 454 bytes of RAM for data manipulation and storage of temporary variables.
  • I/O Ports: The device boasts 33 dedicated I/O pins, allowing for flexible interfacing with a variety of peripherals and external devices, making it ideal for complex control systems.
  • Timers: Equipped with a range of timers, including a 16-bit timer and two 8-bit timers, the PIC17C752-16/L provides precise timing and measurement capabilities for tasks such as pulse width modulation (PWM) and event counting.
  • Serial Communication: The MCU supports serial communication through USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy data transfer and communication with other digital systems.
  • Analog Features: With an 8-channel, 10-bit Analog-to-Digital Converter (ADC), this microcontroller can process analog signals, making it suitable for sensor interfacing and data acquisition applications.
  • Power Management: The PIC17C752-16/L is designed with power-saving features such as Power-on Reset (POR) and selectable oscillator options, ensuring efficient power usage across various operating conditions.

Overall, the Microchip PIC17C752-16/L is an exceptional choice for developers seeking a powerful and flexible microcontroller that can handle demanding applications while maintaining low power consumption. Whether it's for industrial control systems, automotive applications, or complex consumer electronics, this MCU provides the reliability and performance expected from Microchip Technology products.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention