EN
  • EN
  • DE

SN74LS597DRG4

Part No SN74LS597DRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER SGL 8B 16SOIC  /  Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel to Serial
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LS59
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257073-SN74LS597DRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS597DRG4 CAD Model

Description

The SN74LS597DRG4 is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide array of digital applications. This device is part of the 74LS series, which is known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

Key Features

  • 8-Bit Shift Register: The device includes an 8-bit serial or parallel-input/serial-output shift register, which allows for flexible data input and output handling.
  • Edge-Triggered Clock: The incorporation of an edge-triggered clock ensures that the data is shifted on the rising edge, providing precise timing and synchronization with system clocks.
  • Serial Output: The SN74LS597DRG4 offers a serial output feature that enables cascading of multiple devices for extended serial data processing without compromising signal integrity.
  • Asynchronous Master Reset: An asynchronous master reset input clears the entire shift register, ensuring a quick initialization or reset of the system when needed.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various levels of signal voltages and making it suitable for interfacing with other logic families.
  • Direct Overriding Clear: The ability to directly override the clock and clear the register provides additional control for the user in timing-sensitive applications.

Applications

The SN74LS597DRG4 is versatile in its applications, suitable for use in:

  • Serial-to-parallel data conversion
  • Remote data buffering
  • Digital signal processing
  • Data communication systems
  • Instrumentation and control systems

Package and Quality

This device comes in a compact SOIC (Small Outline Integrated Circuit) package, designated by the DR suffix, and is available in tape and reel (G4) for automated assembly processes. Texas Instruments is known for its commitment to quality and reliability, and the SN74LS597DRG4 is no exception. It is designed to meet or exceed industry standards for performance and durability.

Whether you're working on a complex digital system or in need of a reliable shift register for your circuit, the SN74LS597DRG4 from Texas Instruments offers the performance and features to meet your needs.

You May Also Be Interested in

Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess