Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 17C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type One Time Programmable(OTP)
RAM Size 454 x 8
Supply Voltage 4.5 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 1238150-PIC17C44-25/L
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC17C44
Introduction Date October 13, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC17C44-25/L CAD Model

Description

Microchip Technology PIC17C44-25/L Microcontroller

The PIC17C44-25/L is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features designed to cater to a wide array of applications. This particular model operates at a speed of 25 MHz, providing a balance of processing power and energy efficiency, making it suitable for both industrial and consumer applications.

At the heart of the PIC17C44-25/L is a powerful 8-bit CPU, which is capable of executing most instructions in a single cycle. This efficiency is further enhanced with a large on-chip program memory of 16 KB, along with 454 bytes of user RAM, allowing for complex programs and algorithms to run smoothly without the need for frequent access to external memory components.

One of the standout features of this MCU is its extensive I/O capabilities. With 33 dedicated I/O pins, the PIC17C44-25/L can interface with a multitude of peripherals and sensors, making it an ideal choice for control systems, automation, and other applications requiring multiple input and output operations. Moreover, the microcontroller supports interrupt handling, with up to 16 sources of interrupts, ensuring responsive and reliable performance in event-driven applications.

The PIC17C44-25/L also boasts a range of built-in peripherals, including a versatile timer module, an analog-to-digital converter (ADC), and a synchronous serial port for communication with other microcontrollers or devices. These integrated features reduce the need for additional components, simplifying design and potentially lowering system costs.

For developers, Microchip provides extensive support in the form of development tools, software libraries, and documentation. The microcontroller is also compatible with the MPLAB integrated development environment (IDE), which offers a user-friendly platform for coding, debugging, and programming the MCU.

Encased in a 40-pin DIP (Dual In-line Package), the PIC17C44-25/L is designed for easy integration into a wide range of circuit boards and systems. Its robustness is further underscored by its extended operating temperature range, which ensures reliability in harsh environments.

In summary, the Microchip Technology PIC17C44-25/L microcontroller is a versatile and powerful component that offers a rich set of features suitable for a diverse range of applications, from sophisticated industrial controls to high-performance consumer electronics.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to €22.1906
ECAD model for PIC24HJ32GP304-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to €3.4999
ECAD model for P89LPC901FD
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to €5.3549
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to €12.4066
ECAD model for PIC24HJ256GP210-I/PT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €35.4443 €70.8886
4+ €29.0825 €116.3302
5+ €28.1737 €140.8686
7+ €27.2649 €190.8542
9+ €26.3561 €237.2045
12+ €23.6296 €283.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,720 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention