EN
  • EN
  • DE

PIC17C44-16I/PT

Part No PIC17C44-16I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High-Performance 8-Bit CMOS EPROM/ROM Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 17C
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type One Time Programmable(OTP)
RAM Size 454 x 8
Supply Voltage 4.5 V ~ 6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 1238149-PIC17C44-16I/PT
Manufacturer Homepage www.microchip.com
Family Name PIC17C44
Introduction Date October 13, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC17C44-16I/PT CAD Model

Description

Microchip Technology PIC17C44-16I/PT Microcontroller

The PIC17C44-16I/PT is a high-performance, 8-bit CMOS microcontroller manufactured by Microchip Technology. This device is designed to cater to a wide range of applications that require complex and real-time computations, extended instruction sets, and the flexibility of high-level language programming. With its robust architecture and versatile features, the PIC17C44-16I/PT is a perfect choice for industrial control systems, automotive applications, robotics, and other demanding embedded systems.

Key Features:

  • CPU Speed: The microcontroller operates at a clock speed of 16 MHz, providing swift processing capabilities for time-sensitive tasks.
  • Program Memory: It comes equipped with 16KB of on-chip EPROM, ensuring ample space for complex program code.
  • Data Memory: 454 bytes of RAM are available for data storage and manipulation, facilitating efficient handling of variables and runtime data.
  • I/O Ports: The device offers 33 dedicated I/O pins, allowing for extensive interfacing with peripheral devices and sensors.
  • Timers: Three flexible timers/counters are integrated into the microcontroller, which can be used for timing operations, event counting, and pulse-width modulation.
  • Communication Peripherals: It supports serial communication with a synchronous serial port for SPI and an asynchronous serial port for RS-232, RS-485, and LIN.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Packaging: The microcontroller is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.
  • Power Management: Features such as a wide operating voltage range and power-saving modes like idle and sleep ensure efficient power management.

The PIC17C44-16I/PT is also supported by Microchip Technology's extensive range of development tools, including software libraries, in-circuit emulators, and programmers, making it easier for engineers to develop, debug, and deploy applications. With its combination of performance, memory, and peripherals, the PIC17C44-16I/PT stands out as a reliable microcontroller for complex and demanding applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1069 $75.3207
6+ $20.6006 $123.6036
9+ $19.9569 $179.6121
12+ $19.3131 $231.7572
16+ $18.6693 $298.7088
21+ $16.7380 $351.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
In Stock: 50 pieces Factory Stock: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess