Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) EPROM, UV 40-Cerdip
Manufacturer Microchip Technology
Series PIC® 17C
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 33MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 33
Program Memory Size 4KB (2K x 16)
Program Memory Type EPROM, UV
Supply Voltage 4.5V ~ 6V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 40-CDIP (0.600", 15.24mm) Window
Case / Package 40-Cerdip
Family Name PIC17C42A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889619-PIC17C42A/JW
Ultra Librarian 3D Model Ultra Librarian PIC17C42A/JW CAD Model

Description

Product Overview: PIC17C42A/JW from Microchip Technology

The PIC17C42A/JW is a high-performance 8-bit microcontroller from Microchip Technology, designed with a focus on versatility and efficiency for embedded applications. This microcontroller features a robust architecture that allows for complex tasks to be executed with precision and speed, making it a popular choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • High-Speed Performance: The PIC17C42A/JW operates at a maximum frequency of 40 MHz, providing swift processing capabilities for demanding applications.
  • Ample Program Memory: It comes with 16 KB of on-chip EPROM, allowing for substantial program storage and facilitating complex software routines.
  • Generous RAM: With 454 bytes of data RAM, this microcontroller can handle extensive variable storage and data manipulation tasks.
  • Flexible I/O Options: The device includes 33 I/O pins, offering a wide range of interfacing possibilities to connect with sensors, actuators, and other peripherals.
  • Robust Timer Modules: Equipped with three timer modules, the PIC17C42A/JW can manage multiple timing tasks simultaneously, such as pulse width modulation (PWM) for motor control.
  • Powerful Interrupt Handling: An advanced interrupt capability ensures responsive and efficient handling of external and internal events, minimizing CPU idle time.

Advanced Peripherals

The PIC17C42A/JW integrates several advanced peripherals, including an 8-channel, 8-bit analog-to-digital converter (ADC), which enables the microcontroller to process analog signals effectively. This feature is particularly useful for sensor-based applications that require precise analog input readings.

Reliability and Packaging

This microcontroller is encapsulated in a windowed ceramic J-leaded chip carrier (JW) package, which not only offers protection against environmental factors but also supports device programming and erasure by exposure to ultraviolet (UV) light. This packaging makes the PIC17C42A/JW an excellent choice for prototyping and production that may require code updates or debugging via UV erasure.

Application Areas

With its powerful features and flexible I/O options, the PIC17C42A/JW is well-suited for applications such as automation control systems, automotive electronics, robotics, and smart devices. Its robust design and high-speed operation ensure reliable performance in environments where uptime and precision are critical.

Overall, the PIC17C42A/JW from Microchip Technology stands as a testament to Microchip's commitment to delivering high-quality and versatile microcontrollers that meet the evolving needs of modern embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention