Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intel
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 160
Number of Macrocells 128
The number of I/O 54
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-EQFP (7x7)
Family Part Number 5M160Z
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1129553-5M160ZE64A5N
Manufacturer Homepage www.altera.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5M160ZE64A5N CAD Model

Description

The Intel 1129553-5M160ZE64A5N is an FPGA that belongs to the 5M160Z family.

  • Manufacturer: Intel
  • Family: 5M160Z
  • Logic Elements/Blocks: 160
  • Macrocells: 128
  • Package: 64-EQFP (7x7) with an exposed pad
  • Programmable: In-system programmable
  • Voltage Range: 1.71V to 1.89V
  • Delay Time tpd(1) max: 7.5ns
  • Maximum I/O: 54
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
IC CPLD 64MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for ATF1504AS-7AX100
Altera
IC CPLD 128MC 10NS 256FBGA
Need more? Email Us
ECAD model for EPM7128BFC256-10
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 256FTBGA
Need more? Email Us
ECAD model for LC4256C-75FT256BI
Microchip Technology
IC CPLD 10MC 15NS 28PLCC
Need more? Email Us
ECAD model for ATF750LVC-15JU
Altera
IC CPLD 128MC 10NS 256FBGA
Need more? Email Us
ECAD model for EPM7128AEFC256-10
Microchip Technology
IC CPLD 10MC 7.5NS 28PLCC
Need more? Email Us
ECAD model for ATF750C-7JX
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for ATF1504ASL-25AU44-T
Cypress Semiconductor Corp
IC CPLD 128MC 20NS 160TQFP
Need more? Email Us
ECAD model for CY7C375IL-66AC
Altera
IC CPLD 512MC 7.5NS 256FBGA
Need more? Email Us
ECAD model for EPM7512AEFC256-7N

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0682 $56.1364
5+ $23.0304 $115.1520
7+ $22.3107 $156.1749
10+ $21.5910 $215.9100
12+ $20.8713 $250.4556
17+ $18.7122 $318.1074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention