Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Series Smart Reset™
Package Tape & Reel
Type Reset Timer
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 240ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-UFDFN
Supplier Device Package 6-UDFN (1.6x1.3)
Base Product Number STM6524
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-13248-1,-497-13248-2,497-13248-1,497-13248-2,497-13248-6
Standard Package 3,000
Win Source Part Number 1146662-STM6524AUABDL6F
Ultra Librarian 3D Model Ultra Librarian STM6524AUABDL6F CAD Model

Description

Product Overview: STM6524AUABDL6F

The STM6524AUABDL6F is a cutting-edge microprocessor supervisor from the renowned semiconductor manufacturer, STMicroelectronics. This advanced component is designed to provide robust monitoring and protection for microprocessor and digital systems, ensuring reliable operation under a variety of conditions. It is a perfect choice for applications requiring precise voltage monitoring and power management.

Key Features

  • Voltage Monitoring: The device offers precise monitoring of the supply voltage (Vcc), protecting the system from undervoltage conditions that could lead to system failure.
  • Reset Timing: It includes an adjustable reset delay time, allowing designers to customize the reset de-assertion to match specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the STM6524AUABDL6F consumes minimal power, making it suitable for battery-operated devices.
  • High Accuracy: The device boasts high threshold accuracy, ensuring reliable operation and protection for the connected microprocessor or digital system.

Applications

The STM6524AUABDL6F is versatile and can be used in a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable and Battery-powered Devices
  • Industrial Control Systems
  • Telecommunication Equipment

Technical Specifications

Parameter Value Package DFN-6 (3x3) Operating Temperature -40°C to +85°C Supply Voltage Range 1.0V to 5.5V Reset Threshold Voltage Adjustable via external resistors Reset Active Low Yes

With its robust feature set, the STM6524AUABDL6F from STMicroelectronics is an ideal choice for designers looking to enhance system reliability and protection in their next project.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-8
Need more? Email Us
ECAD model for MAX6727KAZGD3+T
ON Semiconductor
IC SUPERVISOR 1 CHANNEL 6WDFN
Need more? Email Us
ECAD model for NCP308MT090TBG
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP
Need more? Email Us
ECAD model for BD48L44G-TL
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 6UDFN
Need more? Email Us
ECAD model for MAX6386LT46D3+T
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SOT25
Need more? Email Us
ECAD model for XC6123C616MR-G
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $4.3408
ECAD model for TPS3809K33MDBVREP
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Lowest to $0.1388
ECAD model for APX803S00-44SA-7
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Need more? Email Us
ECAD model for BU4315FVE-TR
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SOT23-6
Need more? Email Us
ECAD model for MAX6733AUTVDD3+T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7273 $52.0003
26+ $3.8788 $100.8488
40+ $3.7576 $150.3040
55+ $3.6364 $200.0020
72+ $3.5152 $253.0944
96+ $3.1516 $302.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 11 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention