EN
  • EN
  • DE

PIC16LF877A-I/ML

Part No PIC16LF877A-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44QFN / MCU 8-bit PIC RISC 14.3KB Flash 2.5V/3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792063-PIC16LF877A-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF877
Introduction Date November 19, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LF877A-I/ML CAD Model

Description

Product Overview: PIC16LF877A-I/ML

The PIC16LF877A-I/ML is a powerful microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide array of embedded applications. This versatile 8-bit MCU is part of Microchip's extensive PIC family, known for its high performance, reliability, and ease of use.

Key Features:

  • Core: 8-bit PIC
  • Speed: Up to 20MHz clock speed
  • Flash Memory: 14KB of program memory
  • RAM: 368 bytes of data memory
  • EEPROM: 256 bytes of nonvolatile memory storage
  • I/O Pins: 33 multifunctional input/output pins
  • Timers: Three flexible timers/counters
  • Analog-to-Digital Converter (ADC): 10-bit resolution with up to 8 channels
  • Communication Interfaces: USART, SPI, and I²C for versatile connectivity
  • Operating Voltage: 2.0V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Packaging: 44-pin QFN (Quad Flat No-leads)

The PIC16LF877A-I/ML is engineered to be energy-efficient, featuring a low-power design which makes it suitable for battery-operated and power-sensitive applications. Its comprehensive set of peripherals, including multiple timers, serial communication modules, and a robust ADC, empower designers to create complex and multi-faceted systems with a single chip.

Applications:

Due to its adaptable architecture and extensive feature set, the PIC16LF877A-I/ML is an excellent choice for a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation
  • Remote sensors
  • Robotics

This MCU is supported by Microchip's comprehensive development tools, including software libraries, development boards, and the MPLAB® Integrated Development Environment (IDE), which streamlines the development process from initial design to final product deployment.

With its integration of power, performance, and flexibility, the PIC16LF877A-I/ML stands out as a prime solution for developers seeking a robust MCU to anchor their electronic designs.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.9895 $89.9895
2+ $87.1771 $174.3542
3+ $84.3658 $253.0974
4+ $81.5534 $326.2136
5+ $73.1173 $365.5865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess