EN
  • EN
  • DE

PIC16LF72-I/SP

Part No PIC16LF72-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SDIP / MCU 8-bit PIC RISC 3.5KB Flash 2.5V/3.3V/5V 28-Pin SPDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 792051-PIC16LF72-I/SP
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF72
Introduction Date June 03, 2002
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16LF72-I/SP CAD Model

Description

Product Overview: PIC16LF72-I/SP

The PIC16LF72-I/SP is a powerful yet compact microcontroller unit (MCU) from the well-known manufacturer Microchip Technology. This device is part of the PIC16 family, which is renowned for its versatility and efficiency in various electronic applications. The PIC16LF72-I/SP is particularly suitable for embedded systems that require low power consumption and high performance in a small package.

Key Features:

  • Core: The MCU is built around an 8-bit PIC architecture that provides a perfect balance between power and performance, making it ideal for a wide range of applications.
  • Memory: It comes equipped with 3.5KB of flash memory for program storage, ensuring ample space for complex code and applications. Additionally, it includes 128 bytes of EEPROM and 128 bytes of RAM for data storage.
  • I/O Pins: The device offers 22 I/O pins, giving designers the flexibility to connect to various peripherals and components.
  • Speed: With an operating speed of up to 20 MHz, the PIC16LF72-I/SP is capable of executing instructions swiftly, which is crucial for time-sensitive tasks.
  • Power-Saving Modes: Multiple power-saving modes, including idle and sleep modes, help in reducing power consumption for battery-powered or energy-sensitive applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and stability across diverse environmental conditions.
  • Packaging: The MCU is encapsulated in a 28-pin SPDIP (Plastic Dual In-line Package), which is widely used and easy to solder on a printed circuit board (PCB).
  • Analog Features: It boasts an integrated 5-channel, 8-bit Analog-to-Digital Converter (ADC) which allows the microcontroller to interface with analog sensors and devices.

Applications:

The versatility of the PIC16LF72-I/SP makes it an excellent choice for a multitude of applications, including but not limited to, consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its robust feature set ensures that it can meet the requirements of both simple and complex projects alike.

Conclusion:

Overall, the PIC16LF72-I/SP from Microchip Technology is a robust, feature-packed microcontroller that offers a fantastic solution for designers looking for a balance between performance and power efficiency. Whether for professional or hobbyist projects, this MCU stands out as a reliable and versatile component in the world of embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess