EN
  • EN
  • DE

PIC16LF1946T-I/MR

Part No PIC16LF1946T-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC16LF1946
Standard Package 3,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655420-PIC16LF1946T-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC16LF1946T-I/MR CAD Model

Description

Product Overview: PIC16LF1946T-I/MR from Microchip Technology

The PIC16LF1946T-I/MR is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology. This MCU is part of the PIC16 family, known for its remarkable flexibility and efficiency in a wide range of applications. The PIC16LF1946T-I/MR is designed to deliver enhanced computational speed coupled with reduced power consumption, making it an ideal choice for energy-sensitive and space-constrained applications.

This microcontroller operates with an enhanced mid-range 8-bit architecture and comes in a 64-pin QFN package. It is equipped with 64 KB of flash memory, which provides ample space for complex programs and algorithms. The device also features 3968 bytes of RAM and 1024 bytes of EEPROM, giving developers the freedom to implement robust applications with varying data storage requirements.

With a wide operating voltage range of 1.8V to 5.5V, the PIC16LF1946T-I/MR is versatile in its power management capabilities. This allows the MCU to be used in both battery-powered and plugged-in devices without compromising on performance. The device boasts an industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.

Connectivity options are abundant with this MCU. It features two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSART), which provide serial communication capabilities. Additionally, it includes two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C communication, further enhancing its connectivity potential.

The PIC16LF1946T-I/MR supports advanced peripherals like 10-bit Analog-to-Digital Converters (ADC) with up to 36 channels, offering precise analog signal measurement. It also has up to 35 I/O pins, Capture/Compare/PWM (CCP) modules, and a Peripheral Pin Select (PPS) feature that allows flexible pin mapping, making it a highly adaptable solution for complex embedded systems.

In summary, the PIC16LF1946T-I/MR from Microchip Technology is a robust and versatile MCU that combines extensive memory, broad connectivity, and advanced peripherals. It is designed to meet the demands of a variety of applications ranging from industrial controls to consumer electronics, all while maintaining energy efficiency and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess