EN
  • EN
  • DE

PIC16LF1937-I/ML

Part No PIC16LF1937-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC16LF1937
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655414-PIC16LF1937-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF1937-I/ML CAD Model

Description

Microchip Technology's PIC16LF1937-I/ML Microcontroller

The PIC16LF1937-I/ML is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring low power consumption and high performance. This microcontroller is part of the PIC16 family, known for its robustness, ease of use, and flexibility, making it an excellent choice for a wide range of applications, including industrial control systems, automotive, home appliances, and consumer electronics.

Key Features:

  • CPU: The device features a high-performance RISC CPU with a wide operating voltage range of 1.8V to 5.5V, ensuring compatibility with various power sources and systems.
  • Memory: It comes equipped with 14KB of flash program memory and 256 bytes of EEPROM data memory, providing ample space for complex programs and data storage.
  • I/O Ports: With up to 35 I/O pins, the PIC16LF1937-I/ML offers extensive interfacing capabilities for peripherals and external devices.
  • Timers and PWM: The microcontroller includes timers, and up to 14 PWM channels, allowing for precise timing and control over connected devices.
  • Analog Features: It boasts an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, facilitating accurate analog signal measurement and conversion.
  • Communication Peripherals: The device supports multiple communication protocols, including I2C, SPI, and EUSART, enabling seamless data exchange with other devices and systems.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in extreme conditions.
  • Package: The PIC16LF1937-I/ML is available in a 44-pin QFN package, which is suitable for space-constrained applications.

Energy Efficiency:

The "LF" in the product name indicates that this microcontroller is part of Microchip's low-power series. It features Power-Saving Sleep mode, Idle mode, and an ultra-low-power watchdog timer, making it an ideal choice for battery-powered or energy-sensitive applications.

Development Support:

Microchip provides extensive support for the PIC16LF1937-I/ML with its MPLAB development environment, including software libraries, development boards, and in-circuit debuggers. This support helps to reduce development time and allows for rapid prototyping and testing.

Overall, the PIC16LF1937-I/ML is a powerful, feature-rich microcontroller that offers a perfect balance between performance and power efficiency, suitable for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess