EN
  • EN
  • DE

PIC16LF1936-I/ML

Part No PIC16LF1936-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 037439-PIC16LF1936-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF1936-I/ML CAD Model

Description

Microchip Technology's PIC16LF1936-I/ML Microcontroller

The PIC16LF1936-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of embedded applications. This device is part of the renowned PIC16 family, which is well-known for its robustness, versatility, and ease of use. The PIC16LF1936-I/ML operates on a lower voltage, making it suitable for battery-powered and power-sensitive applications.

Featuring a 28/40/44-pin, low-power, high-speed Flash technology, this MCU is equipped with a wealth of peripherals. It offers up to 14 KB of flash memory and 512 bytes of RAM, ensuring ample space for complex programs and data storage. The device operates in the extended temperature range, providing reliable performance in diverse environments.

The PIC16LF1936-I/ML boasts an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, allowing for precise measurement of analog signals. This makes it an ideal choice for sensor interfacing and real-time data analysis. The microcontroller also includes two Enhanced Capture/Compare/PWM (ECCP) modules, which provide advanced control for power and motor applications.

With its onboard Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), the MCU offers flexible communication capabilities, including support for RS-232, RS-485, and LIN protocols. The device also features a Master Synchronous Serial Port (MSSP) with SPI and I2C functionality, enabling easy connection to external peripherals and other microcontrollers.

The PIC16LF1936-I/ML is designed with power management in mind, featuring multiple idle and sleep modes to minimize power consumption. Additionally, it includes a Programmable Brown-out Reset (BOR), Extended Watchdog Timer (WDT), and an on-chip oscillator to ensure stable operation without the need for external components.

Packaged in a 44-QFN package, the PIC16LF1936-I/ML is suitable for space-constrained applications. Its compatibility with Microchip's MPLAB® development environment ensures a smooth design process, with access to a wide range of development tools and software libraries.

In summary, the PIC16LF1936-I/ML from Microchip Technology is a feature-rich, low-power microcontroller that provides a reliable and efficient solution for complex embedded systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess