EN
  • EN
  • DE

PIC16LF1934T-I/PT

Part No PIC16LF1934T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16LF1934
Standard Package 1,200 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655411-PIC16LF1934T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF1934T-I/PT CAD Model

Description

PIC16LF1934T-I/PT - Microchip Technology

The PIC16LF1934T-I/PT is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This 8-bit microcontroller is based on Microchip's advanced RISC architecture and is a part of the renowned PIC16F family known for its ease of use and flexibility.

Key Features:

  • Core: The device features an enhanced mid-range 8-bit CPU with an internal oscillator, providing a nominal operating speed of up to 32 MHz.
  • Memory: It comes with 7 KB of flash program memory, 256 bytes of EEPROM data memory, and 512 bytes of RAM, sufficient for complex operations and data storage.
  • I/O Pins: The microcontroller offers versatile 33 I/O pins, which are highly configurable to suit various application needs.
  • Timers: It includes three flexible 8-bit timers, one 16-bit timer, as well as additional specialized timers like a watchdog timer for system reliability.
  • Analog Features: The device boasts a 12-channel 10-bit Analog-to-Digital Converter (ADC), allowing for accurate analog signal acquisition and processing.
  • Communication Modules: For communication, it supports multiple serial interfaces including I²C, SPI, and EUSART, facilitating easy integration with peripheral devices.
  • Operating Voltage: The microcontroller operates at a voltage range of 1.8V to 3.6V, making it ideal for battery-operated and low-power applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C.
  • Packaging: The PIC16LF1934T-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology.

Applications:

The microcontroller is a perfect fit for a variety of applications including consumer electronics, automotive systems, industrial controls, and medical devices. Its rich set of features and low power consumption make it particularly well-suited for portable and power-sensitive devices.

Whether you are developing a smart sensor, working on advanced motor control, or creating a handheld device, the PIC16LF1934T-I/PT provides a reliable and cost-effective solution that engineers and hobbyists alike can utilize to bring their innovative ideas to life.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1413 $55.2717
20+ $5.0391 $100.7820
31+ $4.8816 $151.3296
43+ $4.7241 $203.1363
55+ $4.5667 $251.1685
74+ $4.0942 $302.9708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess