The PIC16LF1904-I/PT is a high-performance, low-power microcontroller from Microchip Technology, designed to handle a wide range of embedded applications. This 8-bit microcontroller is part of the PIC16F family, renowned for its versatility and ease of use. It is an ideal choice for designers who are looking for a cost-effective MCU with advanced features and a small footprint.
Key Features
- Enhanced Mid-range Core: With 49 Instructions, 16 Stack Levels, and 41.6 KIPS speed, it allows for efficient processing and task management.
- Flash Memory: Equipped with 7 KB of self-programmable flash memory, providing ample space for application code.
- RAM and Data EEPROM: Features 256 bytes of RAM and 256 bytes of data EEPROM, offering flexibility in data storage and manipulation.
- I/O and Peripherals: Boasts 18 I/O pins, a 32 MHz internal oscillator, two PWM modules, and multiple communication interfaces including I2C, SPI, and UART for versatile connectivity.
- 10-bit Analog-to-Digital Converter: Includes an ADC with up to 17 channels, enabling the microcontroller to interface with analog sensors and devices.
- Low Power Consumption: Operates in extreme low-power modes, making it suitable for battery-powered and power-sensitive applications.
- Temperature Range: Can operate within an extended temperature range of -40°C to 125°C, ensuring reliability in harsh environments.
Applications
The PIC16LF1904-I/PT is designed to meet the requirements of a broad array of applications, including:
- Consumer Electronics
- Automotive Systems
- Industrial Automation
- Medical Devices
- Internet of Things (IoT) Devices
Package and Quality
The microcontroller is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and offers a compact solution for space-constrained applications. Microchip Technology ensures high-quality standards, and the PIC16LF1904-I/PT is no exception, providing reliable performance and long-term endurance for your embedded projects.