EN
  • EN
  • DE

SN74LVC1G02DBVT

Part No SN74LVC1G02DBVT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT POSITIVE-NOR GATE | IC GATE NOR 1CH 2-INP SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 4.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package SOT-23-5
Manufacturer Package SC-74A, SOT-753
Family Part Number 74LVC1G02
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255497-SN74LVC1G02DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G02DBVT CAD Model

Description

SN74LVC1G02DBVT: A High-Performance Logic Gate from Texas Instruments

The SN74LVC1G02DBVT is a single 2-input positive-NOR gate manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced logic gate is designed to operate with a supply voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. The device is housed in a compact SOT-23-5 package, making it ideal for space-constrained applications.

One of the key features of the SN74LVC1G02DBVT is its low power consumption, which is critical for battery-powered and portable devices. The device also offers a high degree of flexibility with its wide operating voltage range, allowing designers to use it in various applications without worrying about voltage compatibility issues.

The SN74LVC1G02DBVT boasts robust I/O capability, with input and output support for 5V tolerant systems, ensuring that it can be used in mixed-voltage environments without the need for additional level-shifting hardware. This feature simplifies design and reduces overall system cost and complexity.

Another significant advantage of this logic gate is its high-speed performance. The SN74LVC1G02DBVT can propagate signals with minimal delay, thanks to its low propagation delay time. This characteristic is essential for high-speed data processing and communication systems where every nanosecond counts.

For protection, the SN74LVC1G02DBVT incorporates inputs that are immune to damage due to static discharge, as they meet the JESD 22 requirements. This ensures the device's reliability and longevity in various working environments where electrostatic discharge (ESD) may be a concern.

Overall, the SN74LVC1G02DBVT from Texas Instruments is a versatile and efficient solution for designers looking to implement logic functions with a NOR gate. With its low power consumption, wide operating voltage range, 5V tolerant I/Os, high-speed operation, and ESD protection, it is well-suited for a wide array of applications including consumer electronics, computing devices, and industrial control systems.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to refer to the official datasheet and product resources provided by Texas Instruments.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0565 $50.0025
1,890+ $0.0530 $100.1700
2,930+ $0.0512 $150.0160
4,205+ $0.0476 $200.1580
5,460+ $0.0458 $250.0680
6,820+ $0.0440 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,510 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess