The AM29F200BB-55SE is a 2-Megabit, 3.0 Volt-only Flash memory device by Advanced Micro Devices (AMD), offering storage organized as 256K x 8 bits or 128K x 16 bits. This particular version comes in a 44-pin SOP package. This device can be programmed directly within the system using a 3.0 volt VCC supply, eliminating the need for a 12.0 volt VPP during program or erase operations. It is also compatible with standard EPROM programmers.
The AM29F200BB-55SE is well-suited for various applications that require non-volatile memory and fast read access, such as embedded systems and portable devices. Its block erase architecture allows efficient memory management and efficient data updates.
Applications
- Embedded Systems
- Portable Electronics
- Networking Equipment
- Industrial Control Systems
- Data Acquisition Systems
Features
- 2 Megabit (256K x 8-Bit/128K x 16-Bit)
- 3.0 Volt-only operation for read, erase and program
- Sector Erase Architecture
- Fast access time: 55 ns
- Low power consumption
- Erase Suspend/Resume
- Program Suspend/Resume
- Unlock Bypass Program Operation
- Sector Protection
- 44-Pin SOP Package
Benefits
- Simplified System Design: 3.0 volt-only operation simplifies power requirements.
- Fast Read Access: Ensures quick data retrieval and efficient system performance.
- High Endurance: Offers long-term data storage reliability.
- Low Power Consumption: Ideal for battery-powered applications.
- Flexible Sector Architecture: Enables efficient data management and quick updates.
Additional Details
The AM29F200BB-55SE provides sector protection to prevent unwanted program or erase operations in critical memory sections. Its program and erase suspend/resume functionalities enable system interruptions during programming or erasing, allowing seamless resumption after. It supports a minimum endurance of 100,000 program/erase cycles per sector. The sector erase time is typically around 0.7 seconds.