EN
  • EN
  • DE

PIC16LF1904-I/MV

Part No PIC16LF1904-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 40UQFN / MCU 8-bit PIC RISC 7KB Flash 2.5V/3.3V Automotive 40-Pin UQFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity LIN, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-UFQFN Exposed Pad
Manufacturer Package 40-UQFN (5x5)
Win Source Part Number 792047-PIC16LF1904-I/MV
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16LF1904
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16LF1904-I/MV CAD Model

Description

Microchip Technology PIC16LF1904-I/MV Microcontroller

The PIC16LF1904-I/MV from Microchip Technology is a high-performance, 8-bit microcontroller that combines intelligent analog integration with digital peripherals and eXtreme Low Power (XLP) technology. This microcontroller is part of the PIC16F family, known for its versatility and adaptability across various applications. It is particularly suitable for low-power and battery-powered applications, thanks to its efficient power management.

Key Features:

  • CPU: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels.
  • Memory: 7 KB of Flash Program Memory, 256 Bytes of EEPROM, and 512 Bytes of RAM.
  • Digital Peripherals: 25 I/O pins, 1 8-bit timer, 3 16-bit timers, along with Capture/Compare/PWM (CCP) functions.
  • Analog Features: Up to 17 channels of 10-bit Analog-to-Digital Converter (ADC), two comparators, and a fixed voltage reference (FVR) for accurate analog measurements.
  • Communication: Integrated EUSART and MSSP with SPI and I2C capabilities for versatile serial communication.
  • Operating Voltage Range: 1.8V to 3.6V, ideal for battery-operated applications.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.
  • Packaging: Available in a 28-pin UQFN package.

Applications:

The PIC16LF1904-I/MV is designed for a broad range of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its rich set of features and low power consumption make it an ideal choice for designers looking to optimize performance while reducing power requirements.

Support and Resources:

Microchip Technology provides extensive support for the PIC16LF1904-I/MV with development tools, software libraries, and documentation to assist developers in bringing their projects to life with efficiency and ease. The MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) are available to streamline the development process.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess