EN
  • EN
  • DE

PIC16LF18855T-I/MV

Part No PIC16LF18855T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-UFQFN Exposed Pad
Case / Package 28-UQFN (4x4)
Family Name PIC16LF18855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889591-PIC16LF18855T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16LF18855T-I/MV CAD Model

Description

Microchip Technology's PIC16LF18855T-I/MV Microcontroller

The PIC16LF18855T-I/MV is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This particular model is part of Microchip's extensive PIC16 family, known for their robust performance and low power consumption. The device is ideal for designers looking for an MCU with flexible features and a compact form factor.

Key Features:

  • CPU: The microcontroller is built around a high-performance RISC CPU, which operates at a maximum speed of 32 MHz. The efficient architecture ensures that the device can handle complex tasks while maintaining low power consumption.
  • Memory: It comes with 14 KB of flash memory, 1 KB of EEPROM, and 1 KB of RAM, providing ample space for program storage and data manipulation. This memory configuration allows for efficient in-circuit programming and memory endurance, making it suitable for long-term applications.
  • Peripherals: The PIC16LF18855T-I/MV is equipped with a variety of integrated peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), two comparators, a 5-bit Digital-to-Analog Converter (DAC), and multiple communication interfaces such as I2C, SPI, and EUSART, which enable easy interfacing with external devices.
  • Power Management: This MCU features a range of power-saving modes, including Idle and Doze, which allow for reduced power consumption during periods of inactivity. The device operates at a voltage range of 1.8V to 3.6V, making it suitable for battery-powered and portable applications.
  • Temperature Range: The industrial temperature range of -40°C to 85°C ensures reliable operation under extreme conditions.
  • Packaging: The microcontroller is available in a 28-pin UQFN package, which is compact and space-saving, ideal for designs where board space is at a premium.

Applications:

The PIC16LF18855T-I/MV is designed for a broad spectrum of applications, including but not limited to, consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its rich set of features and low-power operation make it a go-to choice for engineers and hobbyists alike who require a reliable and efficient microcontroller for their projects.

With Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator, programming the PIC16LF18855T-I/MV is straightforward, enabling rapid development and deployment of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7806 $50.7390
160+ $0.6405 $102.4800
245+ $0.6205 $152.0225
335+ $0.6005 $201.1675
435+ $0.5805 $252.5175
580+ $0.5204 $301.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess