Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PIC16LF18326
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1316752-PIC16LF18326-E/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16LF18326-E/JQ CAD Model

Description

Product Overview: PIC16LF18326-E/JQ by Microchip Technology

The PIC16LF18326-E/JQ is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional efficiency and versatility in a wide range of embedded applications. This MCU is part of the enhanced Mid-range PIC16 family, which is specifically designed to manage a variety of tasks within compact and power-sensitive designs.

Key Features

  • Core: The PIC16LF18326-E/JQ is equipped with an enhanced Mid-range 8-bit CPU with a 14-bit instruction set, optimized for low-power consumption and high-speed processing.
  • Memory: It boasts up to 3.5 KB of flash program memory, 256 bytes of EEPROM, and 512 bytes of SRAM, providing ample space for complex programs and data storage.
  • Speed: With a CPU speed of up to 32 MHz, this MCU provides swift execution of instructions, ensuring efficient operation in time-sensitive applications.
  • I/O and Peripherals: It comes with 18 I/O pins and a range of integrated peripherals, including a 10-bit Analog-to-Digital Converter (ADC), multiple PWM modules, and communication interfaces like I2C, SPI, and EUSART for flexible connectivity options.
  • Operating Voltage: The device operates at a low voltage range of 1.8V to 3.6V, making it suitable for battery-operated and portable devices.
  • Package: The PIC16LF18326-E/JQ is available in a 20-pin QFN package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to function within the extended industrial temperature range, ensuring reliability and stability across diverse environmental conditions.

Applications

The versatility of the PIC16LF18326-E/JQ makes it a perfect choice for a broad array of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Smart Sensors

With its combination of power efficiency, processing capability, and compact form factor, the PIC16LF18326-E/JQ from Microchip Technology stands as a robust solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9573 $52.6515
130+ $0.7855 $102.1150
200+ $0.7610 $152.2000
275+ $0.7364 $202.5100
355+ $0.7119 $252.7245
475+ $0.6382 $303.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,050 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention