EN
  • EN
  • DE

PIC16LF1574-I/SL

Part No PIC16LF1574-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16LF1574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 57
Win Source Part Number 1085029-PIC16LF1574-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16LF1574-I/SL CAD Model

Description

Microchip Technology's PIC16LF1574-I/SL Microcontroller

The PIC16LF1574-I/SL is a versatile and efficient 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from simple consumer electronics to complex industrial systems. It belongs to Microchip's extensive PIC16F family known for its ease of use, low power consumption, and robust feature set.

This particular device operates on a wide voltage range, making it suitable for low-power and battery-operated applications. With enhanced mid-range core architecture, the PIC16LF1574-I/SL provides users with an optimal balance of power efficiency and processing capability.

Key Features:

  • CPU Speed: The microcontroller features a CPU speed of up to 32 MHz, ensuring swift execution of instructions and efficient handling of tasks.
  • Program Memory: It comes with 7 KB of flash program memory, allowing ample space for application code.
  • RAM: With 512 bytes of RAM, this microcontroller can handle moderate data processing needs.
  • I/O Pins: The device boasts 17 I/O pins, providing flexibility in interfacing with peripherals and other circuit components.
  • Timers: It includes various timers, including 16-bit and 8-bit timers, suitable for timing-related functions and PWM outputs.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC with Computation (ADC2) allows for precise analog signal measurement and processing.
  • Communication Peripherals: The PIC16LF1574-I/SL supports multiple communication protocols, including I2C, SPI, and UART, facilitating easy data exchange with other devices.

Applications:

The microcontroller's rich set of features and low power consumption make it ideal for applications such as:

  • Consumer Electronics (e.g., remote controls, gaming devices)
  • Automotive Systems (e.g., body control modules)
  • Industrial Control Systems (e.g., sensors, actuators)
  • Internet of Things (IoT) Devices
  • Medical Devices (e.g., portable health monitors)

The PIC16LF1574-I/SL is available in a 14-pin SOIC package, ensuring a compact footprint for space-constrained applications. Its operational temperature range and programmability make it a go-to microcontroller for developers looking to create reliable and efficient designs.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess