EN
  • EN
  • DE

PIC16LF1574-I/JQ

Part No PIC16LF1574-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UQFN Exposed Pad
Case / Package 16-UQFN (4x4)
Family Name PIC16LF1574
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889563-PIC16LF1574-I/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16LF1574-I/JQ CAD Model

Description

Product Overview: PIC16LF1574-I/JQ from Microchip Technology

The PIC16LF1574-I/JQ is a high-performance, low-power microcontroller unit (MCU) from the industry-leading manufacturer Microchip Technology. Designed with versatility in mind, this MCU is ideal for a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and Internet of Things (IoT) gadgets.

At the heart of the PIC16LF1574-I/JQ is a powerful 8-bit processor that can operate at a maximum frequency of 32 MHz. It is equipped with 7 KB of flash memory and 512 bytes of RAM, providing ample space for code and data storage for complex applications. The device operates on a wide voltage range of 1.8V to 3.6V, making it suitable for battery-operated and portable devices where power consumption is a critical concern.

This MCU features a rich set of peripherals that enhance its functionality. It includes up to 12 I/O pins, an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise sensor readings and analog signal processing. Additionally, it offers various communication interfaces such as I2C, SPI, and UART for easy connectivity with other devices and components.

The PIC16LF1574-I/JQ also supports Microchip's Core Independent Peripherals (CIPs), which offload timing-critical and core-intensive tasks from the CPU, allowing for efficient system management and lower power consumption. This feature enables designers to create applications with sophisticated control requirements without the need for additional components.

For developers, Microchip provides comprehensive support through its MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC). These tools simplify the development process, from initial design to final deployment, by offering easy-to-use graphical interfaces and code generation utilities.

The robust design of the PIC16LF1574-I/JQ, along with its extended temperature range and small 16-pin QFN package, make it a highly reliable choice for designers looking to create compact, yet powerful, systems. Whether you're developing a simple hobbyist project or a complex commercial product, the PIC16LF1574-I/JQ offers a perfect blend of performance, power efficiency, and versatility.

With its advanced features and support for various communication protocols, the PIC16LF1574-I/JQ from Microchip Technology stands out as an excellent choice for a vast array of microcontroller applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2982 $65.1928
9+ $13.3737 $120.3633
14+ $12.9556 $181.3784
19+ $12.5375 $238.2125
24+ $12.1194 $290.8656
32+ $10.8662 $347.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess