EN
  • EN
  • DE

PIC16LF1566-I/SS

Part No PIC16LF1566-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 23x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16LF1566
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1319147-PIC16LF1566-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1566-I/SS CAD Model

Description

Microchip Technology's PIC16LF1566-I/SS Microcontroller

The PIC16LF1566-I/SS by Microchip Technology is a high-performance 8-bit microcontroller packed with advanced features and capabilities. This device is part of Microchip's renowned PIC16F family, known for its ease of use and flexibility which makes it an ideal choice for a wide range of applications in industrial, automotive, consumer electronics, and more.

At the heart of the PIC16LF1566-I/SS lies a powerful processor capable of executing instructions efficiently, which, coupled with its 14 KB of Flash program memory, provides ample space for complex programs. The microcontroller also boasts 1 KB of SRAM and 256 bytes of EEPROM, ensuring sufficient storage for data and parameters that need to be retained across power cycles.

One of the standout features of this microcontroller is its Extended Operating Voltage Range (1.8V to 3.6V), which allows for low-power operation, making it particularly suitable for battery-powered devices and energy-harvesting applications. Additionally, the device includes an internal 32 MHz oscillator, which eliminates the need for external clock sources, further simplifying design and reducing system costs.

The PIC16LF1566-I/SS is equipped with a variety of peripherals that enhance its functionality. It includes 24 I/O pins, three timers, and two PWM modules, which are essential for controlling motors and other actuators. Its communication capabilities are bolstered by the inclusion of a USART, SPI, and I2C modules, allowing for easy integration into complex systems and facilitating communication with sensors, memory, and other microcontrollers.

For robustness in harsh environments, the device features an extended temperature range and is available in a 20-pin SSOP package, which is suitable for space-constrained applications. The microcontroller also supports advanced features such as Power-Saving Sleep mode, an Analog-to-Digital Converter (ADC) with up to 17 channels, and two comparators, which can be used for various sensing and control tasks.

The PIC16LF1566-I/SS is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator for simplified development and programming. With these tools, developers can quickly bring their products to market while benefiting from the robustness and reliability that Microchip's products are known for.

Overall, the PIC16LF1566-I/SS is a versatile and reliable microcontroller that offers a perfect blend of power, efficiency, and functionality, suitable for a myriad of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0833 $54.1666
3+ $22.2223 $66.6669
5+ $21.5278 $107.6390
7+ $20.8333 $145.8331
9+ $20.1389 $181.2501
12+ $18.0556 $216.6672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 951 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess