EN
  • EN
  • DE

PIC16LF1559T-I/SS

Part No PIC16LF1559T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LF1559
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16LF1559T-I/SSCT,PIC16LF1559T-I/SS-ND,PIC16LF1559T-I/SSDKR,PIC16LF1559T-I/SSTR
Standard Package 1,600
Win Source Part Number 1319126-PIC16LF1559T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1559T-I/SS CAD Model

Description

The PIC16LF1559T-I/SS is a high-performance, 8-bit microcontroller unit (MCU) crafted by Microchip Technology. This MCU is part of the renowned PIC16 family, known for its versatility and efficiency in a wide range of applications. The PIC16LF1559T-I/SS operates on a low-power platform, which makes it particularly suitable for battery-powered and power-sensitive applications.

Key Features:

  • Core: The device is built around a PIC16 architecture with a CPU speed of up to 32 MHz. Its enhanced Mid-range Core with 49 Instruction, 16 Stack Levels ensures smooth and efficient operations.
  • Memory: It boasts 14 KB of Flash memory for program storage, alongside 512 bytes of EEPROM and 1 KB of RAM for data storage.
  • I/O Pins: The microcontroller comes with 17 I/O pins, which provides flexibility in interfacing with peripherals and other devices.
  • ADC: It includes a 10-bit Analog-to-Digital Converter with up to 12 channels, allowing for accurate analog signal measurements.
  • Timers: Equipped with various timers, including two 8-bit timers and one 16-bit timer, this MCU is capable of handling complex timing tasks.
  • Communication: For communication purposes, it supports I2C, SPI, and UART serial interfaces, facilitating easy data exchange with other devices.
  • Temperature Range: The operating temperature range of this MCU is from -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.
  • Package: It is available in a 20-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Power Management: The PIC16LF1559T-I/SS includes Power-saving Sleep mode, Idle mode, and wide operating voltage range (1.8V to 3.6V), making it an energy-efficient choice for designers.

The PIC16LF1559T-I/SS is a robust and feature-packed microcontroller that stands out for its low power consumption and comprehensive set of peripherals. It is a perfect choice for developers seeking a reliable MCU for their embedded systems, particularly in the areas of automation, consumer electronics, and IoT devices. Microchip Technology's commitment to quality and long-term availability makes this product a smart investment for future-proofing your designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7510 $58.7550
12+ $9.6419 $115.7028
19+ $9.3405 $177.4695
26+ $9.0402 $235.0452
34+ $8.7387 $297.1158
45+ $7.8344 $352.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess