EN
  • EN
  • DE

PIC16LF1527-I/PT

Part No PIC16LF1527-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 64TQFP / MCU 8-bit PIC RISC 28KB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 30x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792031-PIC16LF1527-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF1527
Introduction Date January 24, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16LF1527-I/PT CAD Model

Description

Microchip Technology's PIC16LF1527-I/PT Microcontroller

The PIC16LF1527-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU falls under Microchip's renowned PIC16F family, known for its robustness, versatility, and efficiency. The PIC16LF1527-I/PT is equipped with advanced features that make it an ideal choice for automation, consumer electronics, automotive, and Internet of Things (IoT) applications.

Key Features:

  • CPU: The microcontroller features a 8-bit PIC architecture that provides a perfect balance between power consumption and processing capability, ensuring smooth operation for various tasks.
  • Memory: It boasts a sizeable program memory of 28 KB and includes 1024 bytes of RAM, allowing for efficient data handling and storage for complex programs.
  • I/O Pins: With 25 versatile input/output pins, the device offers ample connectivity options for peripheral devices and interfaces, enhancing its adaptability in complex systems.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 17 channels gives the MCU the ability to process analog signals, which is essential for sensor interfacing and analog data acquisition.
  • Communication Interfaces: The inclusion of multiple communication peripherals such as SPI, I2C, and EUSART ensures flexible communication capabilities with other devices and systems.
  • Temperature Range: The PIC16LF1527-I/PT operates within an extended temperature range of -40°C to 85°C, making it suitable for industrial applications subjected to harsh environments.
  • Power Management: This microcontroller is designed with power efficiency in mind, featuring a low-power LF version that minimizes energy consumption for battery-powered applications.
  • Packaging: The MCU comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is compact and suitable for space-constrained applications.

Applications:

The PIC16LF1527-I/PT microcontroller is engineered to support a multitude of applications. It is particularly well-suited for:

  • Smart home devices
  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Wearable technology
  • Medical devices
  • IoT devices and connectivity modules

With its rich set of features and reliable performance, the PIC16LF1527-I/PT from Microchip Technology stands out as a versatile and efficient microcontroller that can bring sophistication and robustness to a wide array of electronic products and systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,118 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess