EN
  • EN
  • DE

PIC16LF1508-I/SO

Part No PIC16LF1508-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16LF1508
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF1508ISO
Standard Package 38
Win Source Part Number 1319160-PIC16LF1508-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF1508-I/SO CAD Model

Description

Microchip Technology's PIC16LF1508-I/SO

The PIC16LF1508-I/SO is a powerful and versatile 8-bit microcontroller from the renowned manufacturer Microchip Technology. This microcontroller is part of the expansive PIC family, known for its robust performance and reliability across a wide range of applications. The PIC16LF1508-I/SO is designed for engineers and developers who require a compact, yet feature-rich MCU for their embedded systems.

Encased in an SOIC package, the PIC16LF1508-I/SO offers a compact footprint, making it an ideal choice for space-constrained applications. It operates with an enhanced mid-range core with 14-bit instruction set that enables a quick and efficient code execution. The device features 7 KB of flash memory and 256 bytes of EEPROM, providing ample space for application code and data storage. Additionally, with 512 bytes of RAM, it can handle complex tasks and data processing with ease.

The PIC16LF1508-I/SO boasts a wide operating voltage range from 1.8V to 3.6V, which allows for low-power operation, making it particularly suitable for battery-powered devices and energy-saving applications. Furthermore, this microcontroller includes an integrated 32 MHz internal oscillator, which simplifies the design and reduces the need for external clock sources.

This microcontroller is equipped with a rich set of peripherals, including up to 12 channels of 10-bit Analog-to-Digital Converters (ADC), which are essential for interfacing with analog sensors and devices. It also features two PWM modules, comparators, and a multitude of communication interfaces such as I2C, SPI, and UART, which provide excellent connectivity options for a variety of external devices.

For enhanced security and system management, the PIC16LF1508-I/SO includes features like Power-On Reset (POR), Power-Up Timer (PWRT), and Oscillator Start-Up Timer (OST), which ensure reliable operation during power-up sequences. Additionally, it offers programmable Brown-Out Reset (BOR), which protects the microcontroller from low-voltage conditions.

Whether you're working on consumer electronics, automotive applications, industrial control systems, or Internet of Things (IoT) devices, the PIC16LF1508-I/SO provides the performance, flexibility, and reliability needed to meet the demands of your innovative projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.8539 $92.8539
2+ $89.9526 $179.9052
3+ $87.0512 $261.1536
4+ $84.1498 $336.5992
5+ $75.4446 $377.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,686 pieces
In Stock: 843 pieces Factory Stock: 843 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess