EN
  • EN
  • DE

PIC16LF1508-I/ML

Part No PIC16LF1508-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Part Number Series PIC16LF1508
Manufacturer Pack Quantity 91
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807975-PIC16LF1508-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF1508-I/ML CAD Model

Description

Microchip Technology's PIC16LF1508-I/ML Microcontroller

The PIC16LF1508-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from home appliances to industrial control systems. This versatile microcontroller is part of Microchip's extensive PIC family, known for its low-power consumption, robust feature set, and ease of use.

At the heart of the PIC16LF1508-I/ML lies a powerful and efficient CPU that can operate at a maximum frequency of 20 MHz. It is equipped with 7 KB of flash memory, providing ample space for your application code, and 256 bytes of EEPROM for non-volatile data storage. Additionally, the device comes with 512 bytes of RAM, ensuring smooth operation and efficient data handling for complex tasks.

This microcontroller features an array of integrated peripherals that enhance its capabilities without the need for additional components. These include:

  • 12-Channel 10-bit Analog-to-Digital Converter (ADC): Allowing the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • 5-bit Digital-to-Analog Converter (DAC): Enabling the generation of analog output signals for applications such as audio playback or control.
  • Three Comparators: Useful for real-time monitoring of analog signal thresholds and implementing control loops without CPU intervention.
  • 25 I/O Pins: Offering flexibility in connecting a variety of external devices and sensors to the microcontroller.
  • Two Capture/Compare/PWM (CCP) Modules: Ideal for implementing timed control tasks such as motor control and LED dimming.

The PIC16LF1508-I/ML also supports various communication protocols, including I2C, SPI, and EUSART, allowing for easy integration into a larger system or for communication with other microcontrollers and peripherals.

Furthermore, the device operates at a voltage range of 1.8V to 3.6V, making it suitable for battery-operated and portable applications where power efficiency is critical. Its QFN package ensures a compact footprint, perfect for space-constrained designs.

Microchip provides comprehensive development tools and software libraries to streamline the development process, ensuring that engineers can focus on creating innovative and reliable products with the PIC16LF1508-I/ML microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6857 $50.5710
75+ $1.3831 $103.7325
115+ $1.3399 $154.0885
155+ $1.2967 $200.9885
200+ $1.2535 $250.7000
270+ $1.1238 $303.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess