Product Overview: PIC16LF1507-I/ML from Microchip Technology
The PIC16LF1507-I/ML is a high-performance, low-power microcontroller designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller comes from the popular PIC16F family, renowned for its ease of use, flexibility, and reliability in a wide array of applications.
With its 14-bit instruction set and an operating voltage range of 1.8V to 3.6V, the PIC16LF1507-I/ML is optimized for low-power applications. This microcontroller features 3.5KB of flash memory, 256 bytes of EEPROM, and 128 bytes of RAM, providing ample space for program storage and data manipulation for small to medium complexity applications.
Key Features:
- CPU Speed: Up to 20 MIPS performance, allowing for quick processing and execution of instructions.
- I/O Pins: 18 versatile input/output pins, which can be configured for various interface requirements.
- Timers: Multiple timers including 8-bit and 16-bit timers, as well as a watchdog timer for system reliability.
- Analog-to-Digital Converter (ADC): 10-bit ADC with up to 12 channels, enabling the microcontroller to interface with analog sensors and devices.
- Communication Peripherals: Integrated serial communication modules include I2C, SPI, and EUSART, facilitating easy connectivity with other microcontrollers, peripherals, and modules.
- Enhanced Features: Complemented with Power-On Reset (POR), Power-Up Timer (PWRT), and Oscillator Start-Up Timer (OST) to ensure reliable operation from power-up.
The PIC16LF1507-I/ML is housed in a 20-pin QFN package, making it compact enough for space-constrained applications while still offering the robust feature set of the PIC16F series. This microcontroller is ideal for a range of uses, from consumer electronics and automotive systems to industrial controls and smart sensing applications.
Microchip's comprehensive development tools and software libraries support the PIC16LF1507-I/ML, helping to reduce development time and bringing products to market faster. Whether you are a hobbyist, a professional engineer, or a systems designer, this microcontroller is a versatile choice that combines performance, power efficiency, and a wealth of features to empower your next embedded project.