EN
  • EN
  • DE

UDZW27B

Part No UDZW27B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398765-UDZW27B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZW27B CAD Model

Description

The UDZW27B is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and transient voltage suppression in electronic circuits. This diode provides a stable voltage clamp to protect sensitive components from overvoltage conditions.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in power supplies and other circuits.
  • Surge Protection: Protecting electronic devices from voltage spikes and transients.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Overvoltage Protection: Preventing damage to sensitive components from excessive voltage.
  • Reference Voltage: Providing a stable reference voltage for comparators and other circuits.

Features

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage of approximately 27V.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Small Package Size: Allows for compact designs and space savings.
  • High Reliability: Ensures stable performance and long operational life.

Benefits

  • Improved Circuit Protection: Safeguards sensitive components from damage due to overvoltage.
  • Stable Voltage Regulation: Maintains a consistent voltage level, ensuring reliable circuit operation.
  • Enhanced System Reliability: Reduces the risk of component failure and extends system lifespan.
  • Compact Design: Enables smaller and more efficient electronic devices.
  • Cost-Effective Solution: Provides reliable protection at a competitive price.

Additional Details

The UDZW27B features a Zener voltage of approximately 27V. It's typically available in a small SMD package, such as SOD-323, which is suitable for automated assembly processes. Specifications also include details on power dissipation, operating temperature range, and forward voltage characteristics. The Rohm Semiconductor datasheet for this part number contains accurate and up-to-date information, crucial for proper circuit design and optimal performance.

Consult the official datasheet for the UDZW27B to get detailed information on its electrical characteristics, thermal performance, and application recommendations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess