EN
  • EN
  • DE

PIC16LF1503-I/ST

Part No PIC16LF1503-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Part Number Series PIC16LF1503
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801939-PIC16LF1503-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16LF1503-I/ST CAD Model

Description

Microchip Technology's PIC16LF1503-I/ST Microcontroller

The PIC16LF1503-I/ST is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology's renowned PIC16 family. Designed to deliver efficiency and versatility, this MCU is ideal for a broad range of applications, including industrial control systems, automotive, consumer electronics, and Internet of Things (IoT) devices. Its small form factor and rich set of features make it a perfect choice for projects where space is at a premium and power consumption is a concern.

At the heart of the PIC16LF1503-I/ST is a powerful 8-bit processor that runs at a maximum frequency of 20MHz. With its Enhanced Mid-range Core, the device boasts a linear program memory addressing of up to 4K words and 256 bytes of data memory. It also includes an internal 32MHz oscillator, which helps in reducing the overall component count and system costs by eliminating the need for external clock sources.

One of the standout features of this MCU is its integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing it to easily interface with analog sensors and perform precise measurements. Additionally, it comes with two PWM modules, which are invaluable for controlling motors or adjusting LED brightness in various applications.

The PIC16LF1503-I/ST also includes a variety of serial communication modules such as I2C, SPI, and EUSART, which provide excellent connectivity options for interfacing with other ICs, sensors, and peripherals. This connectivity, combined with the MCU's low power consumption modes, makes it an excellent choice for battery-powered and portable devices.

This microcontroller is housed in a 14-pin TSSOP package, which is not only space-saving but also offers a good balance between I/O availability and compactness. The device operates over an extended temperature range and has enhanced protection features such as Power-on Reset, Brown-out Reset, and a Watchdog Timer to ensure reliable operation under varying conditions.

The PIC16LF1503-I/ST is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and their comprehensive suite of development tools, which include compilers, simulators, and programmers to streamline the development process. This, combined with Microchip's reputation for quality and support, makes the PIC16LF1503-I/ST a smart choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess