EN
  • EN
  • DE

PIC16LF1459-I/SS

Part No PIC16LF1459-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 9x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LF1459
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16LF1459ISS
Standard Package 67
Win Source Part Number 1322154-PIC16LF1459-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1459-I/SS CAD Model

Description

Microchip Technology's PIC16LF1459-I/SS Microcontroller

The PIC16LF1459-I/SS is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile microcontroller is part of the PIC16F family, renowned for its ease of use, reliability, and cost-effectiveness. The PIC16LF1459-I/SS is particularly suitable for projects requiring an advanced level of control and processing power within a compact package.

Equipped with a 14-bit instruction set and an operating voltage range of 1.8V to 3.6V, the PIC16LF1459-I/SS is optimized for low-power applications. Its Enhanced Mid-range core with 49 Instruction, 16 Stack Levels provides efficient operation and improved system performance. The device boasts a 48 MHz internal oscillator, which allows for precise timing operations and eliminates the need for external clock components, thereby reducing the overall system cost and complexity.

With 14 KB of flash memory and 1 KB of SRAM, the PIC16LF1459-I/SS provides ample space for application code and data storage. Additionally, it features 256 bytes of EEPROM, which is ideal for storing non-volatile data that must be preserved between power cycles, such as configuration settings or user preferences.

The microcontroller includes versatile peripherals such as two PWM modules, four timers, and up to 12 I/O pins, offering a broad range of interface options. The integrated 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels allows the device to interface with analog sensors and transducers, making it perfect for monitoring applications.

For communication, the PIC16LF1459-I/SS supports USB 2.0 for full-speed operation, I2C, SPI, and EUSART interfaces, enabling it to connect with other microcontrollers, sensors, and peripheral devices. The SSOP-20 (Shrink Small Outline Package) ensures a small footprint, making it an excellent choice for space-constrained applications.

Microchip's commitment to quality is evident in the PIC16LF1459-I/SS, with its extended temperature range and robust design ensuring reliable operation under various conditions. Whether for industrial control systems, consumer electronics, or custom projects, the PIC16LF1459-I/SS is a powerful core component that provides both flexibility and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1610 $54.0930
30+ $3.4142 $102.4260
46+ $3.3075 $152.1450
63+ $3.2008 $201.6504
81+ $3.0941 $250.6221
109+ $2.7740 $302.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess