EN
  • EN
  • DE

PIC16LC74B-04/PQ

Part No PIC16LC74B-04/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-MQFP (10x10)
Win Source Part Number 1088592-PIC16LC74B-04/PQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LC74B-04/PQ CAD Model

Description

Product Overview: PIC16LC74B-04/PQ - Microchip Technology

The PIC16LC74B-04/PQ is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. This robust microcontroller is packed with a variety of features that make it ideal for applications ranging from automotive industries to consumer electronics. The device operates in the industrial temperature range and comes in a 44-pin QFP (Quad Flat Package) which is suitable for surface mount technology.

Key Features:

  • Core: The microcontroller is built around Microchip's famous PIC architecture, with a 14-bit instruction set that provides a high level of operational efficiency and speed.
  • CPU Speed: It operates at a clock speed of 4 MHz, striking a balance between power consumption and processing capability.
  • Memory: The device includes 7 KB of program memory and 192 bytes of RAM, which allows for efficient handling of complex code and data storage for real-time operations.
  • I/O Ports: The PIC16LC74B-04/PQ offers 33 dedicated input/output pins, providing ample interfacing capabilities with peripheral devices.
  • Timers: It features two 8-bit timers and one 16-bit timer, which are essential for event counting and precise time-based operations.
  • Analog-to-Digital Converter: An integrated 8-channel, 8-bit ADC allows the microcontroller to process analog signals, making it suitable for sensor-based applications.
  • Serial Communication: The microcontroller supports USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication, enabling easy data exchange with other devices.
  • Power-Saving Modes: It includes power-saving modes such as Sleep and Idle, which help in reducing power consumption during periods of inactivity.

Applications:

The versatility of the PIC16LC74B-04/PQ allows it to be used across a wide range of applications. It's particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Robotics
  • Telecommunication systems
  • Medical devices

The PIC16LC74B-04/PQ from Microchip Technology is a reliable and cost-effective solution for designers looking to implement a robust microcontroller with a rich set of features into their systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess