EN
  • EN
  • DE

PIC16LC716-04I/P

Part No PIC16LC716-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter and Capture/Compare/PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
RoHS State Request Verification
Win Source Part Number 1238077-PIC16LC716-04I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Family Name PIC16LC716
Introduction Date February 04, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16LC716-04I/P CAD Model

Description

Microchip Technology's PIC16LC716-04I/P Microcontroller

The PIC16LC716-04I/P is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with Microchip Technology's PIC architecture. Designed to deliver versatility and efficiency, this microcontroller is ideal for a wide array of applications, ranging from embedded systems to complex automation tasks. The PIC16LC716-04I/P operates at a frequency of 4 MHz, providing a balanced compromise between speed and power consumption.

Key Features

  • Core: The device is built around an 8-bit CPU, offering the traditional advantages of all PIC microcontrollers, such as easy interfacing to peripheral devices, low-cost development tools, and wide availability of application notes and reference designs.
  • Memory: It features 3.5KB of program memory and 128 bytes of RAM, which is more than sufficient for a variety of simple to moderately complex applications.
  • I/O and Peripherals: With 22 I/O pins, the PIC16LC716-04I/P provides ample connectivity for interfacing with sensors, actuators, and other peripheral devices. It also includes an 8-bit timer, a watchdog timer, and an analog comparator that expands its functionality in system monitoring and control tasks.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 8-bit ADC allows the microcontroller to process analog signals, making it suitable for applications that require sensor data acquisition.
  • Power Management: The PIC16LC716-04I/P supports a wide operating voltage range from 4.0V to 5.5V, enabling use in various power environments. It also includes power-saving features like sleep mode, which significantly reduces power consumption when the microcontroller is not in active use.
  • Temperature Range: This microcontroller is designed to operate over an industrial temperature range, making it reliable in extreme conditions.
  • Packaging: The device comes in a 28-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboarding and easy soldering on printed circuit boards.

Applications

The PIC16LC716-04I/P microcontroller is a versatile component that can be used in a variety of applications, including but not limited to: home appliances, automotive systems, industrial controls, and hobbyist projects. Its integrated features and robust design make it a go-to choice for designers looking for a reliable and cost-effective solution.

Overall, the PIC16LC716-04I/P from Microchip Technology is a powerful microcontroller that delivers the performance needed for today's demanding applications while maintaining the simplicity and ease of use that PIC microcontrollers are known for.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess