EN
  • EN
  • DE

PIC16LC71-04/P

Part No PIC16LC71-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18DIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
RAM Size 36 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16LC71
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC71-04/P-NDR,PIC16LC7104P
Standard Package 25
Win Source Part Number 1318828-PIC16LC71-04/P
Ultra Librarian 3D Model Ultra Librarian PIC16LC71-04/P CAD Model

Description

The PIC16LC71-04/P is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a variety of features that make it an ideal choice for a multitude of embedded system applications. Manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors, this particular device is from the renowned PIC family that is well-known for its ease of use, low power consumption, and reliable performance.

Key Features:

  • CPU: The device features a powerful PIC architecture with a maximum clock speed of 4 MHz, providing efficient processing capabilities for a wide range of applications.
  • Memory: It comes with 1KB of on-board EPROM, along with 36 bytes of RAM, allowing for adequate space for code and data storage.
  • I/O Ports: The PIC16LC71-04/P offers 13 I/O pins, giving developers the flexibility to connect a variety of peripherals and devices.
  • Analog-to-Digital Converter: Equipped with an 8-channel, 8-bit ADC, this microcontroller can easily interface with analog sensors and convert their output to a digital format for processing.
  • Timers: It includes two timers, one 8-bit and one 16-bit, which are essential for time-related operations like pulse generation, measurement, and time delays.
  • Power-Saving Modes: The microcontroller supports multiple power-saving modes, which are crucial for battery-operated devices, enhancing their operational life.
  • Package: The device is available in a 18-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.

Applications:

The versatility of the PIC16LC71-04/P allows it to be used in a wide array of applications such as industrial automation, consumer electronics, automotive systems, and more. Its robust feature set enables it to handle tasks ranging from simple LED control to more complex sensor data acquisition and processing.

Why Choose the PIC16LC71-04/P?

With Microchip's reputation for quality and support, combined with the device's rich set of features and low power consumption, the PIC16LC71-04/P is an excellent choice for designers looking to create efficient and cost-effective embedded systems. Its adaptability and ease of use continue to make it a go-to microcontroller for both hobbyists and professional developers alike.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess