EN
  • EN
  • DE

PIC16LC64A-04/L

Part No PIC16LC64A-04/L
Manufacturer Microchip Technology
Catalog OEM Souring
Description 8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462930-PIC16LC64A-04/L
Manufacturer Microchip Technology
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 6V
Oscillator Type External
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 44-PLCC (16.59x16.59)
Package / Case 44-LCC (J-Lead)
Ultra Librarian 3D Model Ultra Librarian PIC16LC64A-04/L CAD Model

Description

The PIC16LC64A-04/L by Microchip is an 8-bit microcontroller designed to offer a balanced combination of efficiency and performance for a wide range of embedded applications. With 3.5KB of programmable Flash memory and 128 bytes of RAM, it provides ample space for application code and data handling requirements in low-power and space-constrained scenarios. Boasting 33 I/O pins, it offers extensive interface capabilities for sensors, actuators, and communication peripherals, making it particularly suitable for automation, consumer electronics, and smart devices. Its low-power consumption design ensures long-term operation in battery-powered applications, providing a sustainable solution for portable and remote devices. The inclusion of versatile on-chip features such as timers, serial communication interfaces, and analog-to-digital converters enhances its application scope, enabling developers to design complex and responsive systems efficiently.

You May Also Be Interested in

Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
Microcontroller IC
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess