EN
  • EN
  • DE

PIC16LC63A-04I/SS

Part No PIC16LC63A-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC16LC63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889526-PIC16LC63A-04I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LC63A-04I/SS CAD Model

Description

Microchip Technology's PIC16LC63A-04I/SS Microcontroller

The PIC16LC63A-04I/SS is a high-performance, low-power, CMOS Flash technology microcontroller brought to you by Microchip Technology. It is a member of the renowned PIC16 family, designed to handle a wide range of applications within the embedded systems domain, from automotive and industrial control systems to consumer electronics and smart IoT devices.

Key Features:

  • Core: The device features a powerful PIC architecture with a CPU speed of 4 MHz, striking a balance between processing power and energy efficiency.
  • Program Memory: It comes with 7 KB of flash memory, providing ample space for application code, which is particularly beneficial for complex algorithms and control systems.
  • Data Memory: 192 bytes of RAM and 128 bytes of EEPROM are included, offering enough storage for runtime data and persistent parameter storage.
  • I/O Ports: The microcontroller boasts 22 I/O pins, allowing for versatile interfacing with sensors, actuators, and other peripherals.
  • Timers: Incorporated are two timers, including an 8-bit timer and a 16-bit timer, facilitating precise event management and time-sensitive operations.
  • Communication: It supports serial communication protocols such as USART, enabling easy integration into communication networks and data exchange with other devices.
  • Supply Voltage: Operating at a voltage range of 4.0V to 5.5V, it is well-suited for standard digital electronics applications.
  • Temperature Range: The industrial temperature range from -40°C to 85°C ensures reliable operation even in extreme environments.
  • Packaging: The PIC16LC63A-04I/SS comes in a compact SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC16LC63A-04I/SS makes it an excellent choice for a multitude of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart home devices
  • Internet of Things (IoT) endpoints

With its robust feature set and Microchip's reputation for quality, the PIC16LC63A-04I/SS is a reliable and cost-effective solution for your next embedded project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4609 $51.9135
36+ $2.8398 $102.2328
55+ $2.7510 $151.3050
76+ $2.6623 $202.3348
98+ $2.5735 $252.2030
131+ $2.3073 $302.2563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,326 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess