Microchip Technology's PIC16LC62B-04I/SO Microcontroller
The PIC16LC62B-04I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with technology and features designed to cater to a wide range of embedded applications. Manufactured by Microchip Technology, this device is part of the PIC16 family, renowned for its user-friendly interface and robust operation.
With a clock speed of 4 MHz, the PIC16LC62B-04I/SO offers precise timing and control for applications requiring reliable processing capabilities. Its EEPROM memory technology ensures that data is retained even when the power is turned off, making it ideal for applications that need to store settings or calibration data without constant power supply.
This microcontroller comes in a 28-pin SOIC (Small Outline Integrated Circuit) package, denoted by the 'SO' in the product name, which is suitable for surface-mount technology (SMT). The 'I' in the product name indicates the industrial temperature range it supports, which typically spans from -40°C to +85°C, ensuring operation in harsh environments.
Key features of the PIC16LC62B-04I/SO include:
- High-Performance RISC CPU: Features only 35 single-word instructions to learn, providing versatility and ease of use.
- EEPROM Data Memory: Offers self-programmable under software control, allowing for flexible data storage.
- Power-Saving Sleep Mode: Ideal for battery-powered applications where conserving power is critical.
- Power-on Reset (POR): Ensures the microcontroller starts operating in a known state.
- Watchdog Timer (WDT): Provides a safety net against system failures due to software lock-up.
- Programmable Code Protection: Secures your application against unauthorized access and copying.
- Multiple Oscillator Selections: Includes options for crystal, RC, and internal oscillators, providing flexibility in timing solutions.
Whether it's for industrial control systems, automotive applications, consumer electronics, or IoT devices, the PIC16LC62B-04I/SO microcontroller is engineered to meet the demands of complex and sophisticated circuits, offering a balance between performance and power consumption.
For engineers and developers looking for a reliable and versatile microcontroller, the PIC16LC62B-04I/SO from Microchip Technology is an excellent choice that combines advanced features with ease of integration into various designs.