EN
  • EN
  • DE

PIC16LC54C-04I/P

Part No PIC16LC54C-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18DIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16LC54
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC54C-04I/P-NDR
Standard Package 25
Win Source Part Number 1318929-PIC16LC54C-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LC54C-04I/P CAD Model

Description

Microchip Technology's PIC16LC54C-04I/P Microcontroller

The PIC16LC54C-04I/P is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a robust and efficient control solution. This microcontroller is a member of Microchip's extensive PIC family, renowned for their ease of use and high integration of features in a compact package.

Key Specifications:

  • CPU: 8-bit CMOS technology
  • Speed: 4 MHz internal oscillator
  • Program Memory: 512 words of EPROM
  • Data Memory: 25 bytes of RAM
  • I/O Pins: 12 general-purpose I/O pins
  • Timers: One 8-bit timer
  • Operating Voltage: 2.5V to 5.5V
  • Package: 18-pin PDIP (Plastic Dual In-line Package)
  • Temperature Range: Industrial (-40°C to +85°C)

Features:

The PIC16LC54C-04I/P is equipped with a range of features that make it ideal for a variety of applications. It includes an on-chip RC oscillator, which provides a reliable clock source without the need for external components. The microcontroller also comes with power-saving features like a sleep mode, which significantly reduces power consumption when the device is not in active use.

Additionally, the device's EPROM technology allows for easy programming and reprogramming, which is essential for rapid prototyping and iterative development processes. The availability of general-purpose I/O pins provides flexibility, making it easy to interface with external devices and sensors, while its compact PDIP package allows for easy integration into a wide range of PCB layouts.

Applications:

The PIC16LC54C-04I/P is suitable for an array of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its robustness and reliability make it an excellent choice for harsh environments and applications that demand consistent performance over a wide temperature range.

Overall, the PIC16LC54C-04I/P from Microchip Technology stands out as a cost-effective, low-power solution for designers looking to add microcontroller functionality to their embedded systems with minimal overhead and maximum reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess