EN
  • EN
  • DE

PIC16HV785-I/SO

Part No PIC16HV785-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 14x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 061827-PIC16HV785-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16HV785-I/SO CAD Model

Description

Microchip Technology's PIC16HV785-I/SO Microcontroller

The PIC16HV785-I/SO is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile and power-efficient solution for a wide range of embedded applications. This microcontroller is part of the renowned PIC family, which is celebrated for its ease of use, reliability, and cost-effectiveness. The PIC16HV785-I/SO is particularly notable for its integrated high-voltage features, making it an ideal choice for applications that require direct operation from high voltage sources like AC mains or industrial-level power supplies.

Encased in a compact SOIC package, the PIC16HV785-I/SO incorporates a robust set of features, including 3.5KB of flash memory for program storage, which provides ample space for complex code and algorithms. It also boasts 128 bytes of EEPROM and 128 bytes of RAM, ensuring sufficient data storage and operational flexibility. The device operates at a wide voltage range, typically from 4.0V to 5.5V, which allows it to seamlessly integrate into various circuit designs without the need for additional voltage regulators.

The microcontroller features a rich set of peripherals that enhance its functionality. These include an 8-channel 10-bit Analog-to-Digital Converter (ADC), which is perfect for interfacing with analog sensors and converting their signals for digital processing. It also provides two comparators, a Capture/Compare/PWM (CCP) module, and a Master Synchronous Serial Port (MSSP) module supporting SPI and I2C communication, thus facilitating easy connection with other microcontrollers, sensors, and peripheral devices.

One of the unique aspects of the PIC16HV785-I/SO is its ability to operate directly from high-voltage inputs without the need for external components, thanks to its internal shunt regulator. This feature simplifies the design of power supplies and reduces overall system costs. Additionally, the device is equipped with an enhanced watchdog timer and a power-saving sleep mode, which are crucial for developing energy-efficient applications.

The microcontroller is supported by Microchip's MPLAB development environment, which offers a comprehensive suite of tools for code development and debugging. With its rich feature set and high-voltage capabilities, the PIC16HV785-I/SO is an excellent choice for designers looking to create sophisticated and reliable systems in areas such as industrial control, consumer electronics, automotive systems, and IoT devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5693 $50.1237
22+ $4.5697 $100.5334
34+ $4.4269 $150.5146
47+ $4.2841 $201.3527
61+ $4.1413 $252.6193
81+ $3.7129 $300.7449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,039 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess