EN
  • EN
  • DE

PIC16HV540-04I/SO

Part No PIC16HV540-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 15V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16HV540
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16HV540-04I/SO-NDR,PIC16HV54004ISO
Standard Package 42
Win Source Part Number 1318815-PIC16HV540-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16HV540-04I/SO CAD Model

Description

Product Overview: PIC16HV540-04I/SO

The PIC16HV540-04I/SO is a high-performance microcontroller unit (MCU) from the esteemed manufacturer Microchip Technology. This device is a member of Microchip's extensive range of PIC microcontrollers that are renowned for their reliability, versatility, and efficiency in a wide spectrum of applications. The PIC16HV540-04I/SO is particularly designed to meet the needs of power-sensitive and space-constrained applications.

This microcontroller features a 8-bit architecture that provides a perfect balance between performance and power consumption, making it an ideal choice for battery-operated devices. With an operating voltage range that supports high-voltage (HV) operation, this MCU can be directly powered from a mains supply, eliminating the need for complex power management systems.

The PIC16HV540-04I/SO comes in a compact SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mounted design, ensuring a small footprint on the printed circuit board (PCB). This form factor, combined with its high-voltage capabilities, makes it an excellent choice for space-constrained applications such as portable devices, wearables, and IoT (Internet of Things) sensors.

Equipped with a robust set of features, this microcontroller includes an internal oscillator, saving external component costs and board space. It also boasts EEPROM memory for non-volatile data storage, ensuring that critical data is preserved even when power is removed. The device provides a variety of peripherals such as timers, serial communication interfaces, and analog-to-digital converters (ADCs), which facilitate the development of complex and feature-rich applications.

For developers, the PIC16HV540-04I/SO is supported by Microchip's comprehensive development tools, including the MPLAB X Integrated Development Environment (IDE) and a wide range of in-circuit emulators and programmers. This support ensures a smooth and efficient development process from prototyping to production.

In summary, the PIC16HV540-04I/SO from Microchip Technology is a powerful and versatile microcontroller that is well-suited for applications requiring high-voltage operation, compact design, and a rich feature set. Its integration into a project is backed by Microchip's renowned support and development ecosystem, making it a reliable and convenient choice for designers and engineers across various industries.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess