Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 792001-PIC16F877A-E/P
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F877
Introduction Date November 19, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F877A-E/P CAD Model

Description

Microchip Technology's PIC16F877A-E/P Microcontroller

The PIC16F877A-E/P is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications. This microcontroller is a part of the renowned PIC16F family, well-known for its user-friendly features, low power consumption, and high performance. The PIC16F877A-E/P is an ideal choice for designers who are looking for a cost-effective yet powerful solution for embedded systems.

Key Features

  • High-Performance RISC CPU: The device features a Reduced Instruction Set Computer (RISC) architecture which enables the PIC16F877A-E/P to execute most instructions in a single cycle, enhancing its speed and efficiency.
  • Program Memory: It comes with 14KB of flash memory, which provides ample space for complex programs and is reprogrammable, offering flexibility in development and updates.
  • Data Memory: The microcontroller includes 368 bytes of RAM and 256 bytes of EEPROM, allowing for efficient data storage and manipulation.
  • I/O Ports: Equipped with 33 general-purpose I/O pins, it offers versatile interface options with other peripherals and devices.
  • Integrated Peripherals: The PIC16F877A-E/P boasts a range of built-in features such as two capture/compare/PWM modules, two standalone PWM modules, a synchronous serial port for SPI and I²C, and an 8-channel 10-bit analog-to-digital converter.
  • Timer Modules: It includes three timer modules (Timer0, Timer1, and Timer2) that help in time-related control operations and event counting.
  • In-Circuit Debugging: The microcontroller supports in-circuit debugging via two dedicated lines, facilitating easier troubleshooting and development.
  • Wide Operating Voltage: The device operates across a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.

Applications

The PIC16F877A-E/P is ideal for an array of applications due to its rich feature set and adaptability. It is commonly used in automation systems, consumer electronics, automotive industries, and robotics. Its ability to interface with various sensors and actuators also makes it popular in embedded system projects, DIY electronics, and educational platforms for learning microcontroller programming and interfacing.

With its robust design and comprehensive development support, the PIC16F877A-E/P from Microchip Technology stands as a reliable microcontroller choice for both hobbyists and professional engineers alike.

You May Also Be Interested in

NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0013 $57.0039
7+ $15.5908 $109.1356
10+ $15.1036 $151.0360
14+ $14.6164 $204.6296
18+ $14.1292 $254.3256
24+ $12.6676 $304.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 87 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention