Product Overview: PIC16F874-20I/P
The PIC16F874-20I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, known for its versatility and efficiency in a wide range of embedded applications. This 8-bit microcontroller is built on Microchip's advanced RISC architecture, providing a perfect blend of power and simplicity for designers and hobbyists alike.
Key Features:
- CPU: 8-bit PIC with a maximum speed of 20 MHz, offering a robust platform for speed-sensitive applications.
- Memory: Features 7 KB of flash program memory, allowing for ample space for complex code, and 192 bytes of EEPROM for data storage.
- I/O Ports: Equipped with 33 I/O pins, this MCU provides flexibility for interfacing with a wide array of peripherals and sensors.
- Timers: Includes three timers, enhancing its capability to manage time-critical tasks and events efficiently.
- Analog-to-Digital Converter: Boasts a 10-bit, 5-channel ADC, making it suitable for analog signal processing and measurement applications.
- Power Management: Supports a power-saving sleep mode, ensuring energy efficiency in battery-powered devices.
- Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
- Packaging: Offered in a 40-pin PDIP package, which is ideal for prototyping and easy handling.
Applications:
The PIC16F874-20I/P is suitable for a diverse array of applications, including but not limited to automation systems, consumer electronics, automotive components, and IoT devices. Its robust feature set ensures that it can meet the requirements of both simple and complex projects, making it a go-to choice for professionals and enthusiasts.
Why Choose PIC16F874-20I/P?
Opting for the PIC16F874-20I/P from Microchip Technology means selecting a microcontroller that offers a balance of performance, power efficiency, and ease of use. Its extensive support and documentation, along with the backing of Microchip's renowned customer service, make it a reliable and cost-effective choice for your next project.